Products specifications

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Type Clock/Calendar
Features Leap Year
Date Format YY-MM-DD-dd
Supply Voltage - Operating 2.7 V to 5.5 V
Voltage - Supply, Battery 2 V to 3.5 V
Current - Timekeeping (Max) 70μA @ 2.7V to 5.5V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 091966-M41T00SM6E
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M41T00SM6E CAD Model

Description

Introducing the M41T00SM6E Real-Time Clock from STMicroelectronics

The M41T00SM6E is a state-of-the-art Real-Time Clock (RTC) module designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This compact, low-power device offers high accuracy and reliability for timekeeping in a wide range of electronic applications.

Key Features

  • Accurate Timekeeping: The M41T00SM6E maintains precise time with a built-in 32.768 kHz oscillator and an automatic leap year correction up to the year 2099, ensuring long-term accuracy without manual adjustments.
  • Low Power Consumption: Engineered for efficiency, this RTC module operates with a very low current draw, making it ideal for battery-powered or power-sensitive applications.
  • Serial Interface: Communication with the device is facilitated through an I2C serial interface, allowing for easy integration into existing systems with minimal pin usage.
  • Battery Backup: The inclusion of a battery backup input ensures that timekeeping continues seamlessly even during power outages or when the main supply is disconnected.
  • Programmable Alarm: A programmable alarm function allows users to set alarms for specific dates, times, or periodic intervals, providing versatility for reminder or wake-up functions.
  • Compact Packaging: The device comes in an 8-pin SOIC package, making it suitable for space-constrained applications without compromising on functionality.

Applications

The M41T00SM6E is a versatile component that can be used in various applications including:

  • Data loggers
  • Industrial control systems
  • Utility meters
  • POS terminals
  • Consumer electronics
  • Networked devices

Reliability and Support

STMicroelectronics is committed to providing reliable and high-quality components. The M41T00SM6E RTC is backed by comprehensive technical support and documentation, ensuring that developers can integrate this device into their projects with confidence and ease.

Whether you're designing a sophisticated industrial system or a simple consumer gadget, the M41T00SM6E from STMicroelectronics is an excellent choice for keeping your application on time, all the time.

You May Also Be Interested in

Microchip Technology
Real Time Clock Serial 64byte Clock/Calendar/Alarm Automotive 8-Pin SOIC N Tube / IC RTC CLK/CALENDAR I2C 8-SOIC
Lowest to $1.5321
ECAD model for MCP7940M-I/SN
Seiko Epson Corporation
IC RTC CLK/CALENDAR PAR 18DIP
Need more? Email Us
ECAD model for RTC-72421B
STMicroelectronics
Real Time Clock Serial 64byte Clock/Calendar/Alarm/Supervisor 28-Pin SOH Tube / IC RTC CLK/CALENDAR I2C 28-SOIC
Need more? Email Us
ECAD model for M41ST85YMH6E
Seiko Epson Corporation
IC RTC CLK/CALENDAR SPI 10SMD
Need more? Email Us
ECAD model for RX4901CE XB D03
Epson Company
IC RTC CLK/CALENDAR I2C 14-SOP
Lowest to $22.0765
ECAD model for RX-8801SA:UB3 PURE SN
Seiko Epson Corporation
IC RTC CLK/CALENDAR I2C 10SMD
Need more? Email Us
ECAD model for RX8901CE XS A03
NXP / Nexperia
IC RTC CLK/CALENDAR SPI 16-HVQFN / Real Time Clock Serial Clock/Calendar/Alarm/Timer/Interrupt 16-Pin HVQFN EP T/R
Lowest to $12.0611
ECAD model for PCF2123BS/1,518
Seiko Epson Corporation
IC RTC CLK/CALENDAR I2C 12VSOJ
Need more? Email Us
ECAD model for RX-8803LC:UA PURE SN
NXP / Nexperia
IC RTC CLK/CALENDAR I2C 8-DIP / Real Time Clock Serial 240byte Clock/Calendar/Alarm/Timer/Interrupt 8-Pin PDIP Bulk
Lowest to $23.4587
ECAD model for PCF8583P/F5,112

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7634 $52.3974
26+ $3.9084 $101.6184
40+ $3.7863 $151.4520
55+ $3.6642 $201.5310
71+ $3.5420 $251.4820
95+ $3.1756 $301.6820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 18,662 pieces
MOQ: 11 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention