EN
  • EN
  • DE
  • IT

M41T0M6F

Part No M41T0M6F
Manufacturer STMicroelectronics
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR I2C 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Clock/Calendar
Date Format YY-MM-DD-dd
Supply Voltage - Operating 2 V to 5.5 V
Current - Timekeeping (Max) 1.2μA to 31μA @ 3V to 5.5V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 020923-M41T0M6F
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M41T0M6F CAD Model

Description

STMicroelectronics M41T0M6F Real-Time Clock

The M41T0M6F from STMicroelectronics is a highly integrated, low-power real-time clock (RTC) with an embedded 32.768 kHz oscillator and a Serial Peripheral Interface (SPI). This precision timekeeping device is designed to provide a comprehensive solution for time-tracking and control in a wide range of applications, from consumer electronics to industrial systems.

Key Features:

  • Accurate Timekeeping: The device maintains seconds, minutes, hours, day, date, month, and year information, with automatic leap year correction valid up to 2099.
  • Low Power Consumption: It operates in a low-power mode, allowing for optimal battery life in portable applications, making it an ideal choice for battery-powered systems.
  • SPI Bus Interface: The M41T0M6F features a serial interface that is compatible with SPI Bus specifications, ensuring easy integration with most microcontrollers.
  • Additional Features: It includes an alarm function, oscillator fail detection, and a programmable square-wave output, providing versatility for various time-related functions.
  • Compact Packaging: The device is available in an 8-pin SOIC package, making it suitable for space-constrained applications.

Applications:

The M41T0M6F is suitable for a diverse set of applications, including:

  • Consumer Electronics (e.g., digital cameras, video recorders)
  • Telecommunication Systems (e.g., network routers, switches)
  • Industrial Systems (e.g., automation, PLCs)
  • Portable Instruments (e.g., medical devices, measurement equipment)

Conclusion:

With its precision timekeeping capabilities, low power consumption, and a full suite of features, the M41T0M6F stands out as a robust and reliable RTC solution. STMicroelectronics' commitment to quality ensures that this device meets the stringent requirements of modern electronic systems, providing designers with a trusted option for their timing-critical applications.

You May Also Be Interested in

Maxim Integrated
IC RTC SYST CTRLR SER 20SOIC
Lowest to $4.4742
Maxim Integrated
IC RECORDER TEMP 8-BIT 24-DIP
Need more? Email Us
Maxim Integrated
IC RTC PHANTOM CHIP PAR 28EDIP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24SOIC
Lowest to $17.5174
Maxim Integrated
IC RTC CLK/CALENDAR SPI 20TSSOP
Lowest to $3.3283
Maxim Integrated
1024K NV SRAM & PHANTOM CLOCK
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24DIP
Lowest to $8.1665
Maxim Integrated
IC RTC CLK/CALENDAR PAR 28DIP / Real Time Clock (RTC) IC Clock/Calendar 114B Parallel 28-DIP (0.600", 15.24mm)
Lowest to $1.1306
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24EDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8664 $51.5952
43+ $2.3519 $101.1317
66+ $2.2784 $150.3744
91+ $2.2049 $200.6459
118+ $2.1314 $251.5052
157+ $1.9110 $300.0270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess