Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Real Time Clocks
Mfr STMicroelectronics
Series Timekeeper®
Package Tube
Product Status Obsolete
Type Clock/Calendar
Features Leap Year, NVSRAM
Memory Size 32KB
Date Format YY-MM-DD-dd
Interface I2C, 2-Wire Serial
Voltage - Supply 4.5V ~ 5.5V
Voltage - Supply, Battery 2.5V ~ 3.5V
Current - Timekeeping (Max) 2.5mA @ 4.5V ~ 5.5V
Temperature Range - Operating -25°C ~ 70°C
Mounting SMD (SMT)
Package / Case 44-BSOP (0.337", 8.56mm Width)
Supplier Device Package 44-SOH
Base Product Number M41T256
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 497-2816-5,M41T256YMT7
Standard Package 28
Win Source Part Number 1073953-M41T256YMT7E
Ultra Librarian 3D Model Ultra Librarian M41T256YMT7E CAD Model

Description

The M41T256YMT7E is a highly integrated, low-power serial real-time clock (RTC) with a built-in 32.768 kHz oscillator (external crystal controlled) and an embedded temperature-compensated crystal oscillator (TCXO) from the renowned semiconductor manufacturer STMicroelectronics. This compact and versatile component is designed to provide precise timekeeping and data storage capabilities, making it an ideal choice for a wide range of applications, including industrial control systems, network servers, GPS units, and consumer electronics.

Key Features:

  • Accurate Timekeeping: The device maintains an accurate time count from seconds to years, ensuring reliable performance for applications that require precise timing.
  • Low Power Consumption: With its power-saving features, the M41T256YMT7E is optimized for battery-powered applications, drawing minimal power to preserve battery life.
  • Serial Interface: The RTC provides a serial I²C interface, allowing for easy integration into a variety of microcontroller-based systems with minimal pin count.
  • Automatic Backup: An integrated battery switchover function ensures that timekeeping is maintained even in the event of a power failure, with a programmable alarm and timer functions to provide additional utility.
  • Programmable Alarm: The device features a programmable alarm that can be set to a specific time, enabling it to wake up a system or trigger events as needed.
  • Temperature Compensation: The embedded TCXO compensates for temperature variations, maintaining high accuracy over a wide temperature range.
  • Robust Timekeeping: The M41T256YMT7E is designed to withstand harsh environments and is rated for industrial temperature ranges.

Applications:

The versatility of the M41T256YMT7E makes it suitable for a diverse array of applications. It is particularly well-suited for:

  • Industrial control systems and PLCs
  • Network servers and computer systems
  • GPS units and navigation systems
  • Consumer electronics such as smart appliances
  • Portable medical devices
  • Energy management systems

Overall, the STMicroelectronics M41T256YMT7E real-time clock offers a robust and reliable timekeeping solution that integrates seamlessly into a wide range of electronic systems, delivering precision and reliability where it matters most.

You May Also Be Interested in

Seiko Epson Corporation
IC RTC CLK/CALENDAR SER 12VSOJ
Need more? Email Us
ECAD model for RX-4575LC:B3:PURE SN
Seiko Epson Corporation
IC RTC CLK/CALENDAR I2C 20VSOJ
Need more? Email Us
ECAD model for RX-8581JE:B I2C-BUS
Microchip Technology
Real Time Clock Serial 64byte Clock/Calendar/Alarm Automotive 8-Pin SOIC N Tube / IC RTC CLK/CALENDAR I2C 8-SOIC
Lowest to €1.3913
ECAD model for MCP7940M-I/SN
Epson Company
IC RTC CLK/CALENDAR SPI 22-SON / Real Time Clock Serial Clock/Calendar/Alarm/Timer/Interrupt 20-Pin SON T/R
Need more? Email Us
ECAD model for RX-4045NB:AA3
Seiko Epson Corporation
IC RTC EVENT REC I2C 12VSOJ
Need more? Email Us
ECAD model for RX-8035LC:AC3 PURE SN
Seiko Epson Corporation
IC RTC CLK/CALENDAR I2C 12VSOJ
Need more? Email Us
ECAD model for RX-8803LC:UA PURE SN
Seiko Epson Corporation
IC RTC CLK/CALENDAR I2C 12VSOJ
Need more? Email Us
ECAD model for RX-8803LCUB PURE SN BULK
Microchip Technology
Real Time Clock Serial 64byte Clock/Calendar/Alarm/Interrupt/Watchdog Timer/Battery Backup Automotive 14-Pin SOIC N Tube / IC RTC CLK/CALENDAR SPI 14-SOIC
Need more? Email Us
ECAD model for MCP795W10-I/SL
NXP / Nexperia
IC RTC CLK/CALENDAR I2C 10-HVSON / Real Time Clock Serial Clock/Calendar/Alarm/Timer/Interrupt 10-Pin HVSON EP T/R
Lowest to €9.7020
ECAD model for PCA8565BS/1,118

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention