The M41T56 from STMicroelectronics is a low-power serial I2C real-time clock (RTC) with a built-in 32.768 kHz oscillator (external crystal controlled). This highly integrated timekeeping device offers a combination of high performance and low power consumption, making it ideal for a wide range of applications such as embedded systems, consumer electronics, and industrial devices.
The device provides a full binary-coded decimal (BCD) clock/calendar, which includes seconds, minutes, hours, day, date, month, and year information. In addition, the clock operates in either the 24-hour or 12-hour format with an AM/PM indicator. The M41T56 has a built-in power-sense circuit that detects power failures and automatically switches to its backup battery to maintain timekeeping when main power is lost.
The M41T56 features an I2C serial interface which allows for easy integration into most microcontroller-based systems. This interface supports a maximum bus speed of 400 kHz, enabling quick communications with the host processor. The RTC also offers a programmable alarm and square wave output which can be used for various applications including wake-up signals and time markers.
With its low power consumption, the M41T56 is particularly well-suited for battery-powered applications. It operates over a wide voltage range of 2.7V to 5.5V and is available in an 8-pin SOIC package, which is both space-saving and easy to integrate into various designs.
To ensure data integrity, the M41T56 includes oscillator stop detection, which signals if the oscillator has stopped for any reason, such as a drop in power supply voltage. This feature helps to prevent erroneous timekeeping, which is crucial for time-sensitive applications.
In summary, the STMicroelectronics M41T56 RTC is a versatile and reliable component for maintaining accurate time and date in electronic systems, combining low power consumption with a rich set of features that provide flexibility and ease of use for designers and engineers.