EN
  • EN
  • DE

M41T60Q6F3

Part No M41T60Q6F3
Manufacturer STMicroelectronics
Catalog Clock/Timing - Real Time Clocks
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Clock/Timing - Real Time Clocks
Manufacturer STMicroelectronics
Win Source Part Number 306758-M41T60Q6F3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M41T60Q6F3 CAD Model

Description

STMicroelectronics M41T60Q6F3: Low-Power Serial Real-Time Clock

The M41T60Q6F3 is a low-power serial real-time clock (RTC) with a built-in 32.768 kHz oscillator (external crystal controlled) and an integrated crystal. Manufactured by STMicroelectronics, a leader in semiconductor solutions, this RTC is designed for high performance and reliability in a wide array of applications, ranging from industrial devices to consumer electronics.

One of the key features of the M41T60Q6F3 is its I2C-bus interface, which allows for easy integration into most microcontroller-based systems. The I2C interface supports a bidirectional two-wire bus and serial data transmission, facilitating communication with the main system without the need for a large number of GPIOs.

This RTC provides a multitude of timekeeping features, including seconds, minutes, hours, day, date, month, year, and century information. It also includes a built-in 32-bit binary counter and an alarm function, which can be programmed to generate an interrupt signal for wake-up or notification purposes. The clock operates in either the 24-hour or 12-hour format with an AM/PM indicator, catering to various user preferences and regional settings.

The M41T60Q6F3 boasts a low power consumption, making it an ideal choice for battery-powered applications. Its operating voltage ranges from 1.8 V to 5.5 V, allowing it to work efficiently across different power supply levels. Additionally, it features an automatic power-fail detect and switch circuitry, which ensures that timekeeping continues uninterrupted during power outages by automatically switching to a backup battery.

Other notable features include a programmable square wave output, oscillator stop detection, which signals if the oscillator has stopped for any reason, and a software clock calibration to adjust for crystal deviation due to temperature changes.

The product is offered in an 8-pin SOIC package, ensuring a compact footprint on the PCB. With its robust feature set and reliable timekeeping capabilities, the M41T60Q6F3 from STMicroelectronics is an excellent choice for designers looking to incorporate an RTC in their system designs.

You May Also Be Interested in

Intersil
IC RTC CLK/CALENDAR I2C 14SOIC
Need more? Email Us
Intersil
IC RTC CLK/CALENDAR I2C 14TSSOP
Need more? Email Us
Analog Devices Inc.
IC RTC CLK/CALENDAR I2C 12WLP
Lowest to $3.4926
Maxim Integrated
IC RTC BINARY CNT I2C 8-USOP
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC RTC CLOCK/CALENDAR I2C 12QFN
Need more? Email Us
ABLIC U.S.A. Inc.
LINEAR IC
Lowest to $1.1642
Renesas Electronics America
IC RTC CLK/CALENDAR I2C 8SOIC
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR SPI 20TSSOP
Lowest to $8.4452
Intersil
IC RTC CLK/CALENDAR I2C 8TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess