Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Type Clock/Calendar
Features Alarm, Leap Year, SRAM, Watchdog Timer
Memory Size 7B
Date Format YY-MM-DD-dd
Supply Voltage - Operating 2.7 V to 5.5 V
Voltage - Supply, Battery 2 V to 5.5 V
Current - Timekeeping (Max) 10μA @ 5.5V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 1065164-M41T82RM6E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M41T82RM6E CAD Model

Description

The M41T82RM6E is a low-power serial real-time clock (RTC) with a built-in 32.768 kHz oscillator from STMicroelectronics. Designed for high reliability and accuracy, it provides a comprehensive feature set that makes it an ideal choice for a wide range of applications in consumer, industrial, and embedded systems.

Key Features

  • Accurate Timekeeping: The built-in crystal oscillator ensures high accuracy with minimal drift, providing precise timekeeping capabilities essential for time-critical applications.
  • Battery Backup: An integrated battery-backup switch-over function allows the device to continue keeping time even during power outages, ensuring consistent performance and reliability.
  • Serial Interface: The M41T82RM6E communicates via an I2C serial interface, allowing for easy integration with microcontrollers and other digital systems.
  • Programmable Alarms: It includes programmable alarms that can be set to trigger on a variety of conditions, offering flexibility for reminder or wake-up functions.
  • Low Power Consumption: Designed for power-sensitive applications, it operates with very low power consumption, making it suitable for battery-powered devices.
  • Extended Operating Temperature: The device is operational over an industrial temperature range, making it robust for use in harsh environmental conditions.

Applications

The M41T82RM6E is versatile and can be used in numerous applications, including:

  • Embedded Systems
  • Utility Meters
  • Medical Devices
  • Industrial Control Systems
  • Automotive Electronics

Technical Specifications

Some of the technical specifications of the M41T82RM6E include:

  • Voltage range: 2.7V to 5.5V
  • Timekeeping current: 350nA at 3V
  • Automatic leap year compensation
  • 4K bits of EEPROM for data storage
  • Package: 8-pin SOIC

With its robust feature set and STMicroelectronics' reputation for quality, the M41T82RM6E is a reliable and efficient solution for real-time clock functions in a multitude of electronic products.

You May Also Be Interested in

NXP / Nexperia
Real Time Clock SPI 1.8V-4.2V SOIC-16
Lowest to $5.9542
ECAD model for PCA2129T
Abracon LLC
IC RTC CLK/CALENDAR SPI MODULE
Need more? Email Us
ECAD model for AB-RTCMC-32.768KHZ-ZIZE-S2-T
Maxim Integrated
Real-Time Clock with I2C Interface and MEMS Oscillator
Lowest to $5.9542
ECAD model for MAX31343EKA
Renesas Electronics America
IC RTC CLK/CALENDAR I2C 8TSSOP
Need more? Email Us
ECAD model for ISL12026AIVZ-T
Maxim Integrated
IC RTC CLK/CALENDAR I2C 8SOIC
Lowest to $22.4856
ECAD model for DS1340Z-18+
Maxim Integrated
IC RTC CLK/CALENDAR SER 16SOIC
Need more? Email Us
ECAD model for DS1302S-16
Maxim Integrated
IC RTC CLOCK/CALENDAR I2C 8UMAX
Need more? Email Us
ECAD model for DS1340U-18+
STMicroelectronics
Serial Real-Time Clock (RTC)
Lowest to $23.8168
ECAD model for M41T62Q6
Intersil
IC RTC CLK/CALENDAR I2C 8TSSOP
Need more? Email Us
ECAD model for ISL12027IVZ-T

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6918 $51.6098
26+ $3.8497 $100.0922
41+ $3.7294 $152.9054
56+ $3.6091 $202.1096
72+ $3.4888 $251.1936
96+ $3.1279 $300.2784
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,747 pieces
MOQ: 11 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention