STMicroelectronics M41T93RMY6: A Robust Serial Real-Time Clock with Embedded Crystal
The M41T93RMY6 is a state-of-the-art serial real-time clock (RTC) with an embedded crystal, designed and manufactured by STMicroelectronics. This high-precision RTC module offers a wide range of features that make it an ideal choice for applications requiring accurate timekeeping, such as data loggers, industrial controllers, and smart meters.
At the heart of the M41T93RMY6 is a built-in 32.768 kHz tuning fork crystal, which ensures a stable and precise time base for the clock functionalities. The device is characterized by its low power consumption, which is critical for battery-powered systems. It operates over a wide voltage range from 2.7V to 5.5V, making it versatile for various electronic designs.
The M41T93RMY6 includes a serial I²C interface that allows for easy communication with microcontrollers and other digital systems. This interface enables the reading and writing of time and calendar data, as well as the programming of alarms and other functions. The RTC provides a clock calendar which is fully BCD coded and includes functions such as seconds, minutes, hours, day, date, month, year, and century with leap-year compensation up to the year 2100.
One of the key features of the M41T93RMY6 is its alarm function, which can be set to a specific time or date, providing a versatile reminder or wake-up service for the host system. Additionally, the device includes a programmable square wave output that can be used for a variety of timing applications.
The RTC also features a robust set of security measures, including a programmable watchdog timer and a clock monitoring function. These features help ensure the reliability of the system by detecting and responding to abnormal operating conditions.
The M41T93RMY6 comes in a small-footprint surface-mount package, which is ideal for space-constrained applications. Its design and functionality make it an excellent choice for designers looking to incorporate reliable timekeeping into their electronic projects with minimal power consumption and a high degree of accuracy.
Overall, the M41T93RMY6 from STMicroelectronics is a feature-rich RTC module that offers exceptional performance and reliability for a wide range of applications requiring precise timekeeping.