EN
  • EN
  • DE

M5450B7

Part No M5450B7
Manufacturer STMicroelectronics
Catalog PMIC - Display Drivers
Description IC LED DISPLAY DRIVER 40DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Display Type LED
Configuration Alphanumeric or Dot Matrix
Digits or Characters 4 or 5 Digits
Operating Supply Current 7mA
Supply Voltage - Operating 4.75 V to 13.2 V
Temperature Range - Operating -25°C to 85°C
Mounting Through Hole
Case / Package 40-PDIP
Win Source Part Number 1065253-M5450B7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M5450B7 CAD Model

Description

The M5450B7 from STMicroelectronics is a state-of-the-art LED display driver that is designed to handle the complexities of driving multiple LEDs with ease. This powerful integrated circuit is well-suited for applications that require the control of large numbers of LEDs, such as panel displays, instrument clusters, and industrial control indicators.

Key Features

  • Serial Data Input: The M5450B7 utilizes a serial data input interface which simplifies the connection to microcontrollers and reduces the number of pins required for operation.
  • 35 Output Channels: With 35 open-drain output channels, this driver can handle a substantial number of LEDs, making it ideal for larger display systems.
  • High Voltage Output: The device can operate with an output voltage up to 40V, providing the flexibility needed for various LED configurations and ensuring compatibility with a wide range of LED types.
  • Integrated Resistors: Built-in current limiting resistors on each channel help to minimize external components, reduce system complexity, and ensure consistent brightness among all connected LEDs.
  • Thermal Protection: The M5450B7 includes thermal shutdown protection to safeguard the device and connected components from overheating, enhancing system reliability.

Applications

The versatility of the M5450B7 LED Display Driver makes it an excellent choice for a variety of applications. It is particularly well-suited for:

  • Industrial control panels
  • Automotive instrument clusters
  • Public information display panels
  • Alphanumeric displays

Technical Specifications

Parameter Value Supply Voltage 5V to 7V Output Channels 35 Output Voltage (max) 40V Package DIP-40, PLCC-44

With its robust feature set and ability to drive multiple LEDs with consistent performance, the M5450B7 from STMicroelectronics is a reliable and efficient solution for advanced LED display systems.

You May Also Be Interested in

ON Semiconductor
IC DRVR 75 SEGMENT 48SQFP / LCD Driver 48-SQFP (7x7)
Lowest to $38.0180
Renesas Electronics America
IC DRVR 16 SEGMENT 44MQFP / LED Driver 44-MQFP (10x10)
Lowest to $17.2861
Nisshinbo Micro Devices Inc.
IC LCD DRIVER QFP52-A2
Lowest to $3.8577
Silicon Labs
IC DRVR 64 SEGMENT 32QFN / LCD Driver 32-QFN (5x5)
Need more? Email Us
Texas Instruments
IC DRVR CTRLR DGRL 176DLP / DLP Driver 176-DLP (7x7)
Lowest to $35.1794
Panasonic
IC DRVR DOT MATRIX 55LGA / LED Driver 55-LGA (3.96x3.86)
Need more? Email Us
Rohm Semiconductor
IC DISPLAY DRIVER CONTROLLER / Driver
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 4 DIGIT 20SOIC / LED Driver 20-SOIC
Lowest to $43.0147
Maxim Integrated
IC DRVR 7 SEG 3 1/2 DIGIT 40DIP / LCD Driver 40-PDIP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess