EN
  • EN
  • DE

PCA85162T/Q900/1,1

Part No PCA85162T/Q900/1,1
Manufacturer NXP / Nexperia
Catalog PMIC - Display Drivers
Description IC LCD DRIVER 32 SEG 48TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Display Type LCD
Configuration 32 Segment
Operating Supply Current 80μA
Supply Voltage - Operating 1.8 V to 5.5 V
Temperature Range - Operating -40°C to 95°C
Mounting SMD (SMT)
Case / Package 48-TSSOP
Win Source Part Number 1086725-PCA85162T/Q900/1,1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA85162T/Q900/1,1 CAD Model

Description

Introducing the PCA85162T/Q900/1,1 by NXP Semiconductors

The PCA85162T/Q900/1,1 is a state-of-the-art automotive-grade LCD driver designed and manufactured by NXP Semiconductors, a leader in the semiconductor industry. This advanced component is specifically engineered to drive dot matrix liquid crystal displays (LCDs) with high efficiency and reliability.

At the heart of the PCA85162T/Q900/1,1 lies a sophisticated design that allows for the seamless operation of small to medium-sized LCDs commonly used in automotive dashboards, infotainment systems, and industrial control interfaces. Its robust construction ensures that it can withstand the harsh conditions typical of automotive environments, including extreme temperatures, vibrations, and electromagnetic disturbances.

Key Features of the PCA85162T/Q900/1,1

  • Extended Temperature Range: The device is designed to operate reliably over a wide temperature range, making it suitable for use in various climatic conditions.
  • Multiple Display Modes: It supports various display modes, allowing designers to choose the best option for their specific application needs.
  • Low Power Consumption: Its power-efficient design ensures minimal battery drain, which is critical for automotive and portable applications.
  • High Integration: The driver integrates many features that reduce the need for external components, simplifying design and reducing overall system costs.
  • Easy Interface: It offers a simple and intuitive interface for easy communication with microcontrollers or processors, facilitating rapid development and deployment.

The PCA85162T/Q900/1,1 is not only a testament to NXP's commitment to quality and performance but also reflects the company's dedication to innovation in the automotive sector. With its robust feature set, it enables designers to create more sophisticated, user-friendly, and reliable display systems for modern vehicles.

Whether you are developing the next generation of automotive dashboards or upgrading industrial control systems, the PCA85162T/Q900/1,1 from NXP Semiconductors offers the performance, durability, and ease of use required to bring your LCD applications to life.

You May Also Be Interested in

Texas Instruments
BCD-TO-SEVEN-SEGMENT DECODERS/DR
Lowest to $1.1422
Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEGMNT 8 DIGIT 28PLCC
Need more? Email Us
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322
Maxim Integrated
IC DRVR 7 SEGMENT 4 DIGIT 40DIP
Need more? Email Us
Maxim Integrated
5 X 7 MATRIX LED DISPLAY DRIVER
Lowest to $57.8703
Macroblock
SSOP-24 Display Drivers RoHS
Lowest to $0.1456
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 8 DIGIT 24SOIC / LED Driver 24-SOIC
Lowest to $62.5624
NXP / Nexperia
AUTOMOTIVE 32 X 4 LCD DRIVER FOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.6745 $62.0235
7+ $16.9635 $118.7445
11+ $16.4333 $180.7663
15+ $15.9032 $238.5480
19+ $15.3731 $292.0889
26+ $13.7826 $358.3476
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess