STMicroelectronics M74ACT00MTR Quad 2-Input NAND Gate
The M74ACT00MTR from STMicroelectronics is a high-speed CMOS QUAD 2-INPUT NAND GATE fabricated with silicon gate CMOS technology. This device is designed to operate with a power supply range of 4.5V to 5.5V, providing the essential function of the Boolean NAND operation in digital circuits. It is widely used in a variety of digital applications, from basic logic control to complex data processing.
Key Features
- High Speed: Typically 8ns at VCC = 5V, CL= 50pF, TA = 25°C, ensuring swift operation suitable for high-performance systems.
- Power Down Protection: Inputs and outputs on this device are designed to tolerate -0.5V to VCC + 0.5V, providing robustness against unexpected power-down scenarios.
- Low Power Dissipation: ICC = 4µA maximum at TA = 25°C, which is ideal for power-sensitive applications.
- Balanced Propagation Delays: tPLH ≈ tPHL, which helps maintain signal integrity and timing accuracy throughout the logic circuit.
- High Noise Immunity: VNIH = VNIL = 28% VCC minimum, providing reliable operation even in electrically noisy environments.
Product Specifications
Parameter
Value
Logic Type
NAND Gate
Number of Circuits
4
Number of Inputs per Circuit
2
Supply Voltage (VCC)
4.5V to 5.5V
Operating Temperature
-55°C to 125°C
Mounting Type
Surface Mount
Package / Case
TSSOP-14
The M74ACT00MTR is provided in a TSSOP-14 package, which is suitable for surface-mounted device (SMD) technology, ensuring a compact footprint on printed circuit boards (PCBs). This product is also characterized for operation from -55°C to 125°C, making it suitable for industrial-grade applications that require a wide operating temperature range.
Overall, the M74ACT00MTR is a reliable and efficient solution for implementing the fundamental NAND gate logic in various digital circuits, offering designers a blend of speed, power efficiency, and robustness.