Product Overview: M74HC00RM13TR by STMicroelectronics
The M74HC00RM13TR is a high-speed CMOS quad 2-input NAND gate IC designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This integrated circuit is part of the HC family, which is well-known for combining the high noise immunity of CMOS with the speed of TTL circuits. The M74HC00RM13TR is a versatile component that is widely used in a variety of digital applications.
Key Features
- Logic Type: Quad 2-Input NAND Gate
- Supply Voltage Range: 2V to 6V, accommodating a wide range of applications and ensuring compatibility with both TTL and CMOS technologies.
- High-Speed Performance: The device offers fast propagation delays, making it suitable for high-speed logic operations and signal processing tasks.
- Low Power Consumption: It features low power dissipation, which is ideal for battery-powered and energy-efficient designs.
- Output Drive Capability: Capable of driving up to 10 LSTTL loads, providing ample current for interfacing with other logic families.
- Pin and Function Compatibility: The inputs and outputs are fully compatible with other logic families, allowing for easy integration into existing designs.
Package and Quality
The M74HC00RM13TR comes in a surface-mount SOIC-14 package, which is suitable for automated assembly processes and space-constrained applications. The device is also available in tape and reel packaging, which facilitates efficient handling and manufacturing.
Applications
The M74HC00RM13TR is used in a broad range of applications, including:
- Logic gates and digital circuits
- Signal processing
- Function generators
- Computer systems
- Control systems
Quality and Reliability
STMicroelectronics is dedicated to providing high-quality and reliable components. The M74HC00RM13TR is subjected to rigorous testing and quality control measures to ensure its performance and durability in a variety of operating conditions.