EN
  • EN
  • DE

M74HC109RM13TR

Part No M74HC109RM13TR
Manufacturer STMicroelectronics
Catalog Logic - Flip Flops
Description IC JK TYPE POS TRG DUAL 16SOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Set(Preset) and Reset
Type JK Type
Output Type Differential
Number of Elements 2
Number of Bits per Element 1
Max Frequency 67MHz
Max Propagation Delay @ V, Max CL 26ns @ 6V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 5.2mA, 5.2mA
Supply Voltage - Operating 2 V to 6 V
Current - Quiescent 2μA
Input Capacitance 5pF
Temperature Range - Operating -55°C to 125°C (TA)
Mounting SMD (SMT)
Dimension 16-SOIC (0.154", 3.90mm Width)
Win Source Part Number 073012-M74HC109RM13TR
Ultra Librarian 3D Model Ultra Librarian M74HC109RM13TR CAD Model

Description

The M74HC109RM13TR from STMicroelectronics is a high-speed CMOS dual J-K flip-flop integrated circuit, designed for use in a broad range of digital applications. This device comes in a compact surface-mount package, making it well-suited for space-constrained applications.

Key Features

  • High-Speed Operation: The M74HC109RM13TR operates at high speeds, which makes it ideal for fast-switching digital circuits.
  • Dual J-K Flip-Flops: The device contains two independent J-K flip-flops with set and reset capabilities, providing versatility in various sequential logic applications.
  • Output Drive Capability: It can drive up to 10 LSTTL loads, ensuring compatibility with a wide range of digital components.
  • Low Power Consumption: Its CMOS technology ensures low power dissipation, which is crucial for power-sensitive designs.
  • Wide Operating Voltage Range: The M74HC109RM13TR operates over a wide voltage range from 2V to 6V, accommodating various power supply levels.
  • Latch-Up Performance: It exceeds 1A per JESD 17, providing robust performance against latch-up phenomena.
  • ESD Protection: Enhanced electrostatic discharge protection helps to safeguard the device during handling and operation.

Applications

This dual J-K flip-flop IC is suitable for a plethora of applications such as:

  • Counter and divider circuits
  • Control systems
  • Memory registers
  • Toggle functions
  • Sequential logic circuits

Package and Quality

The M74HC109RM13TR is packaged in a space-saving and efficient SO-16 package, which is designed for optimal thermal and electrical performance. STMicroelectronics is committed to providing high-quality products, and this IC is no exception. It has been rigorously tested to meet industry standards for reliability and performance, ensuring it meets the needs of demanding applications.

For detailed specifications and application support, designers and engineers should consult the datasheet and technical resources available from STMicroelectronics.

You May Also Be Interested in

Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC
Lowest to $0.7409
Texas Instruments
OCTAL D-TYPE EDGE-TRIGGERED FLIP-FLOPS WITH 3-STATE OUTPUTS
Lowest to $0.5012
ON Semiconductor
Hex D Master-Slave Flip-Flop | IC FF D-TYPE SNGL 6BIT 20PLCC
Lowest to $3.7165
Texas Instruments
Flip Flop D-Type Bus Interface Pos-Edge 1-Element 16-Pin SOIC N T/R
Lowest to $0.3924
Texas Instruments
IC JK TYPE NEG TRG DUAL 14SOIC
Lowest to $0.2592
ON Semiconductor
Dual J-K Master-Slave Flip-Flop | IC FF JK TYPE DUAL 1BIT 20PLCC
Lowest to $3.7384
NXP / Nexperia
Hex D-type flip-flop with reset; positive-edge trigger | IC FF D-TYPE SNGL 6BIT 16SOIC
Lowest to $0.2208
Fairchild/ON Semiconductor
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.8732
Texas Instruments
IC D-TYPE POS TRG DUAL 14DIP
Lowest to $1.7918

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3778 $59.4450
60+ $1.9510 $117.0600
92+ $1.8902 $173.8984
127+ $1.8292 $232.3084
164+ $1.7682 $289.9848
219+ $1.5853 $347.1807
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,030 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess