EN
  • EN
  • DE

SNJ54S175J

Part No SNJ54S175J
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description 54S175 QUADRUPLE D-TYPE FLIP-FLO / Flip Flop Element Bit
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 54S175
Standard Package 16 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 674067-SNJ54S175J
Ultra Librarian 3D Model Ultra Librarian SNJ54S175J CAD Model

Description

Product Overview: SNJ54S175J

The SNJ54S175J is a quintessential integrated circuit component designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This device is part of the 54S series, renowned for its high-performance standards and reliability in various applications. The SNJ54S175J is a Hex/Quad D-type flip-flop with a clear function, ensuring versatility and adaptability in a wide array of electronic circuits.

Key Features

  • Logic Type: The device is a D-type flip-flop, which is used to store and transfer digital data. It's a fundamental building block in digital electronics used for implementing memory and state elements.
  • Number of Circuits: It features four flip-flops per chip, providing the user with multiple synchronous data storage elements in a single package.
  • Output Type: The SNJ54S175J has complementary outputs, offering the ability to provide both the stored data and its inverse, which is useful for various logic circuit applications.
  • Clear Function: The clear (reset) function allows for all flip-flops to be reset to a low state, ensuring a known startup state, which is essential for logic circuit initialization and synchronization.
  • Operating Temperature Range: This component is designed to operate over a full military temperature range, making it suitable for demanding environments and applications.
  • Package / Case: The SNJ54S175J is encapsulated in a robust ceramic flat package, providing excellent thermal stability and protection against harsh conditions.

Applications

The SNJ54S175J is ideal for a variety of digital applications, including:

  • Memory registers and data storage
  • Control registers
  • System state and status holding
  • Counter and divider circuits
  • Reliable systems requiring high-speed and robust performance

Quality and Reliability

As with all Texas Instruments products, the SNJ54S175J is manufactured to the highest quality standards. The device is subjected to rigorous testing and validation processes to ensure it meets the stringent requirements for military and aerospace applications. Customers can trust in the performance and longevity of this component, backed by Texas Instruments' reputation for excellence in the field of electronic components.

You May Also Be Interested in

Texas Instruments
DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOP WITH CLEAR AND PRESET | IC FF D-TYPE DUAL 1BIT 14SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SNGL 4BIT 16SOIC
Lowest to $0.4398
Texas Instruments
DUAL J-K NEGATIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16SOIC
Lowest to $0.3273
ON Semiconductor
IC FF D-TYPE DUAL 4BIT 24SOP
Need more? Email Us
Texas Instruments
DUAL NEGATIVE-EDGE-TRIGGERED J-K FLIP-FLOP WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16TSSOP
Lowest to $1.0470
ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20SOP
Need more? Email Us
Texas Instruments
OCTAL D-TYPE EDGE-TRIGGERED FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SNGL 6BIT 16SOIC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess