EN
  • EN
  • DE

NCN4555MNR2G

Part No NCN4555MNR2G
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description IC LEVEL SHIFTER SIM CARD 16-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 1
Voltage - VCCA 1.6V to 5.5V
Voltage - VCCB 2.7V to 5.5V
Output Type Non-Inverted
Temperature Range - Operating -40°C to 85°C (TA)
Features SIM Card Interface
Mounting SMD (SMT)
Case / Package 16-QFN (3x3)
Win Source Part Number 024886-NCN4555MNR2G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NCN4555MNR2G CAD Model

Description

ON Semiconductor NCN4555MNR2G Product Overview

The ON Semiconductor NCN4555MNR2G is a versatile, high-performance dual SIM card interface IC designed to facilitate reliable connectivity in mobile devices. It is specifically engineered to cater to the needs of modern communication applications requiring dual SIM card functionality. This integrated circuit provides the necessary level of signal conditioning and switching for two SIM cards to operate within a single device, making it an ideal choice for smartphones, tablets, and other portable communication devices.

Key Features

  • Dual SIM Interface: The NCN4555MNR2G supports the connection of two SIM cards, allowing users to switch between them seamlessly.
  • Low Power Consumption: Designed with power efficiency in mind, the device ensures minimal impact on battery life, making it suitable for power-sensitive applications.
  • High-Speed Operation: It is capable of high-speed data transfer, ensuring that communication between the SIM card and the host processor is fast and reliable.
  • ESD Protection: The device includes built-in electrostatic discharge (ESD) protection circuits, safeguarding the SIM cards and the device from static damage.
  • Compact Packaging: The NCN4555MNR2G comes in a compact, lead-free package that is designed to take up minimal space on a printed circuit board (PCB).

Applications

The NCN4555MNR2G is suitable for a wide range of applications in the mobile and telecommunications sectors. It is particularly well-suited for:

  • Smartphones and feature phones with dual SIM functionality.
  • Tablets and other portable devices that require cellular connectivity.
  • Mobile network devices such as hotspots and USB dongles.

Technical Specifications

The NCN4555MNR2G operates over a wide voltage range and is compatible with various SIM card standards. It features multiple power-saving modes to reduce overall energy consumption. The device's robust design ensures reliable operation over a broad temperature range, making it suitable for use in diverse environmental conditions.

In summary, the ON Semiconductor NCN4555MNR2G is a highly integrated dual SIM card interface IC that offers a compact, energy-efficient solution for mobile devices requiring multiple SIM card support. Its combination of speed, power efficiency, and ESD protection makes it a smart choice for manufacturers looking to enhance the connectivity features of their products.

You May Also Be Interested in

Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON / Voltage Level Translator Bidirectional 1 Circuit 2 Channel 420Mbps 8-XSON (1.2x1)
Need more? Email Us
Texas Instruments
IC TRANSLATOR UNIDIR 14TSSOP
Lowest to $0.7128
ON Semiconductor
IC TRNSLTR UNIDIR 14TSSOP
Need more? Email Us
Diodes Incorporated
IC TRNSLTR BIDIR X2DFN0910-6
Lowest to $0.1533
ON Semiconductor
IC TRANSLTR BIDIRECTIONAL 12UQFN / Voltage Level Translator Bidirectional 4 Circuit 1 Channel 140Mbps 12-UQFN (1.7x2)
Lowest to $0.9805
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 8VSSOP
Lowest to $1.2330
Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $6.1119
Nexperia USA Inc.
IC LP CONFIG GATE V-XLATR 6XSON
Need more? Email Us
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 16XQFN
Lowest to $0.5008

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5995 $55.9825
80+ $1.3125 $105.0000
120+ $1.2714 $152.5680
165+ $1.2304 $203.0160
215+ $1.1894 $255.7210
285+ $1.0664 $303.9240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,200 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess