EN
  • EN
  • DE

SY88983VKI-TR

Part No SY88983VKI-TR
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Special Purpose
Description IC LIMIT AMP 10MSOP  /  Limiting Postamplifier IC Optical Networks 10-MSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Special Purpose
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Limiting Postamplifier
Applications Optical Networks
Mounting SMD (SMT)
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Base Product Number SY88983
Other Names SY88983VKI TR,SY88983VKI TR,SY88983VKITR,SY88983VKITR
Standard Package 1,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1260407-SY88983VKI-TR
Ultra Librarian 3D Model Ultra Librarian SY88983VKI-TR CAD Model

Description

The SY88983VKI-TR by Microchip Technology is a high-speed, low-power consumption, single 3.3V supply, differential CML data latch/retimer. It is designed to provide precision data retiming and latching in advanced optical networking and high-speed data systems. This component is part of Microchip's family of high-performance integrated circuits that cater to the increasing demands of high-speed communication networks.

Key Features

  • High-Speed Performance: The SY88983VKI-TR is capable of handling data rates up to 3.2 Gbps, making it suitable for high-speed applications such as Gigabit Ethernet, Fiber Channel, and InfiniBand.
  • Differential CML Outputs: The differential current mode logic (CML) outputs ensure reduced electromagnetic interference (EMI) and better signal integrity over longer distances.
  • Low Power Consumption: Optimized for power efficiency, this device operates with low power dissipation, which is crucial for dense electronic systems and helps in maintaining lower operating temperatures.
  • Signal Conditioning: It features signal conditioning capabilities that include input equalization and output de-emphasis, which improve signal quality across long traces and backplanes.
  • Programmable Features: The SY88983VKI-TR includes programmable functions such as output swing and input equalization, allowing it to be fine-tuned for specific application requirements.
  • Industrial Operating Temperature Range: It is designed to operate over an industrial temperature range, ensuring reliability and performance under varying environmental conditions.

Applications

The SY88983VKI-TR is ideal for use in a variety of high-speed data communications applications, including:

  • Optical transceivers and transponders
  • SONET/SDH systems
  • Data center interconnects
  • High-speed backplanes
  • Test and measurement equipment

Package and Availability

This device is offered in a 10-pin MSOP (Mini Small Outline Package) and is available in tape and reel form (TR suffix), which facilitates automated assembly processes. The SY88983VKI-TR is RoHS compliant and adheres to green manufacturing standards, reflecting Microchip Technology's commitment to environmental responsibility.

You May Also Be Interested in

Diodes Incorporated
AUDIO LOW VOLT U-QFN2020-10 T&R
Lowest to $0.6186
Texas Instruments
2-V INPUT, PRECISION-VOLTAGE-SEN
Lowest to $16.0074
MACOM Technology Solutions
IC LIMITING AMP 2.125GBPS 16QFN
Need more? Email Us
MACOM Technology Solutions
IC LIMITING AMP 16QFN
Need more? Email Us
MaxLinear Inc
Amplifier IC DOCSIS, EMTAs, Set-Top Boxes (STBs), VoIP 24-QFN (4x4)
Lowest to $4.6921
Maxim Integrated
IC AMP COMP REF 8DIP
Lowest to $14.5523
MACOM Technology Solutions
25W, GAN MMIC POWER AMPLIFIER, 2
Need more? Email Us
Microchip Technology
IC LIMIT AMP 10MSOP
Need more? Email Us
Maxim Integrated
IC AMP COMP 10UMAX
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess