EN
  • EN
  • DE

SN74ABT8646DW

Part No SN74ABT8646DW
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description IC SCAN-TEST-DEV/XCVR 28-SOIC  /  Scan Test Device with Bus Transceiver and Registers IC 28-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Texas Instruments
Series 74ABT
Package Tube
Logic Type Scan Test Device with Bus Transceiver and Registers
Supply Voltage 4.5V ~ 5.5V
Number of Bits 8
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number 74ABT8646
Other Names TEXTISSN74ABT8646DW,-296-4113-5,SN74ABT8646DWE4,-296-4113-5R,-SN74ABT8646DWE4,296-4113-5R,-SN74ABT8646DWE4R,SN74ABT8646DWG4,SN74ABT8646DWE4,SN74ABT8646DWG4,296-4113-5,-296-4113-5,-SN74ABT8646DWR,-SN74ABT8646DWG4R,-SN74ABT8646DWG4,2156-SN74ABT8646DW
Standard Package 20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256275-SN74ABT8646DW
Ultra Librarian 3D Model Ultra Librarian SN74ABT8646DW CAD Model

Description

The SN74ABT8646DW is a high-performance integrated circuit from Texas Instruments, designed to meet the rigorous demands of modern digital systems. This advanced octal bus transceiver and register is part of the ABT family, which is known for its fast edge rates and true TTL-compatible inputs and outputs.

Key Features

  • Technology: BiCMOS Advanced Bus Terminator (ABT)
  • Logic Type: Octal Bus Transceiver and Register with 3-state outputs
  • Package / Case: 24-SOIC (0.295", 7.50mm Width)
  • Operating Temperature: -40°C to 85°C
  • Supply Voltage: 4.5V to 5.5V
  • Logic Level - Low: ≤ 0.8V, Logic Level - High: ≥ 2V
  • Output Current: ±24mA
  • Propagation Delay Time: 3.6ns at 5V, 50pF

Product Description

The SN74ABT8646DW is a versatile device that serves as a bridge between two buses in a digital system. Each of the eight bidirectional transceivers can operate independently, allowing for efficient data transfer and communication between different subsystems. The device features two sets of eight D-type flip-flops with separate input and output controls for each byte, making it suitable for interfacing with asynchronous or synchronous memory systems, among other applications.

With its robust design, the SN74ABT8646DW ensures minimal propagation delay and reduced ground bounce, which is critical for maintaining signal integrity in high-speed digital environments. Additionally, its 3-state outputs can be placed in a high-impedance state, effectively disconnecting the bus lines and allowing for multiple devices to share the same bus without interference.

Designed with the user in mind, the SN74ABT8646DW is available in a 24-SOIC package, which is widely accepted in the industry and allows for easy integration into various circuit designs. Its wide operating temperature range ensures reliability across different environments, making it a suitable choice for industrial, telecommunications, computing, and many other applications.

For engineers and designers looking for a high-speed, reliable solution for their data bus interface needs, the SN74ABT8646DW from Texas Instruments is an excellent choice that combines performance, flexibility, and compatibility.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC BUFFER 25BIT REG DDR2 96-BGA
Lowest to $3.3911
Texas Instruments
1.5V/1.8V 25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC BUFF CONFIG REG 25BIT 96BGA
Lowest to $10.7443
ON Semiconductor
3.3V / 5VECL Differential Receiver/Driver with High Gain
Lowest to $5.6214
Microchip Technology
IC LINE RCVR QUINT DIFF 28-PLCC
Need more? Email Us
Microchip Technology
5V/3.3V DIFFERENTIAL RECEIVER | IC RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us
Fairchild/Micross Components
Arithmetic Logic Unit | DIE ARITHMETIC LOGIC UNIT
Need more? Email Us
Microchip Technology
IC LINE DRIVER/RCVR CML 16-MLF
Lowest to $10.4940
Texas Instruments
IC SCAN-TEST-DEV/XCVR 64-LQFP
Lowest to $25.7425
Texas Instruments
8-BIT TTL/BTL REGISTERED TRANSCEIVER | IC 8-BIT TXCVR 52-QFP
Lowest to $19.5871

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess