EN
  • EN
  • DE

M74HC148RM13TR

Part No M74HC148RM13TR
Manufacturer STMicroelectronics
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description Encoder 8 to 3 Priority CMOS 16-Pin SO T/R / IC PRIORITY ENCODER 8:3 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Type Priority Encoder
Independent Circuits 1
Current - Output High, Low 5.2mA, 5.2mA
Voltage Supply Source Single Supply
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 006829-M74HC148RM13TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name M74HC148
Introduction Date August 15, 1995
ECCN EAR99
Country of Origin Morocco
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian M74HC148RM13TR CAD Model

Description

STMicroelectronics M74HC148RM13TR Encoder IC

The M74HC148RM13TR is a high-performance CMOS 8-to-3 line priority encoder manufactured by STMicroelectronics, a leader in the semiconductor industry. This integrated circuit is designed to provide a binary representation of the input line carrying the highest priority. It is commonly used in applications such as data multiplexing, control systems, and computer logic, where it is essential to encode multiple input lines into a smaller number of outputs.

Key Features

  • Priority Encoding: With 8 inputs and 3 outputs, the device ensures that the highest-order input line is represented on the outputs.
  • Low Power Consumption: The M74HC148RM13TR operates with a very low quiescent current, making it suitable for battery-operated devices.
  • High-Speed Performance: This encoder offers fast response times, which is crucial for high-speed data processing systems.
  • Wide Operating Voltage Range: It can function over a broad voltage range from 2V to 6V, providing versatility in different circuit environments.
  • Output Enable: An output enable pin allows the outputs to be disconnected from the bus when not in use, reducing system power consumption.
  • CMOS Technology: The use of CMOS technology ensures reduced power dissipation, increased noise immunity, and greater processing speed.
  • Latch-Up Performance: The device has a high latch-up immunity, which makes it more robust against static discharge and other electrical overstress.

Applications

  • Data Multiplexing
  • Control System Logic
  • Address Decoding
  • Computer Logic

The M74HC148RM13TR comes in a convenient surface-mount package, specifically the SO-16 package type, which is suitable for automated assembly processes. Its compatibility with JEDEC standard no. JESD 17 ensures that it meets the stringent requirements of the electronics industry. Whether for commercial, industrial, or even automotive applications, the M74HC148RM13TR from STMicroelectronics provides a reliable and efficient solution for priority encoding needs.

For further information, datasheets, and technical support, engineers and designers can visit the STMicroelectronics website or contact their local STMicroelectronics sales office.

You May Also Be Interested in

Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2577 $57.9825
550+ $0.2115 $116.3250
850+ $0.2049 $174.1650
1,165+ $0.1984 $231.1360
1,510+ $0.1917 $289.4670
2,020+ $0.1719 $347.2380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess