Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1211103-M74HC245
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M74HC245 CAD Model

Description

STMicroelectronics M74HC245 Octal Bus Transceiver

The M74HC245 from STMicroelectronics is a high-speed CMOS octal bus transceiver designed for asynchronous communication between data buses. This integrated circuit is tailored to facilitate the transfer of data between two separate buses with optimal efficiency and reliability. The device allows for bidirectional data flow with 3-state outputs, which ensures a high level of integration in a variety of digital systems.

The M74HC245 features eight non-inverting bus transceivers with 3-state outputs, which can be independently controlled, allowing for flexible data transmission and reception. The transceiver is suitable for transmitting data over long bus lines in noise-prone environments due to its high noise immunity and low power consumption. This makes it an ideal choice for applications in telecommunications, computing, and industrial control systems where robust data communication is critical.

The device operates over a broad voltage range from 2V to 6V and can interface with standard TTL (Transistor-Transistor Logic) signals, ensuring compatibility with a wide range of logic families. The inputs include clamp diodes that enable the use of current limiting resistors to interface inputs to voltages in excess of Vcc.

Key Features:

  • Octal bidirectional switching
  • Non-inverting 3-state outputs
  • Operating Voltage Range: 2V to 6V
  • High noise immunity characteristic of CMOS devices
  • Low power dissipation: ICC = 4µA (max) at TA = 25°C
  • High-speed: tPD = 8ns (max) at TA = 25°C and VCC = 6V
  • ESD performance:
    • HBM: 2kV
    • MM: 200V
  • Latch-up performance exceeds 250mA (JESD 17)
  • Complies with JEDEC standard no. 7A

The M74HC245 is available in a variety of packages, including DIP, SOP, and TSSOP, providing flexibility for different PCB layouts and space constraints. Its robust design and adherence to industry standards make it a reliable component for enhancing the data communication capabilities of your digital systems. Whether you are designing a complex data processing unit or a simple communication interface, the M74HC245 by STMicroelectronics is a solid choice for ensuring seamless data transfer between your digital buses.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
385+ $0.1695 $65.2575
930+ $0.1397 $129.9210
1,430+ $0.1359 $194.3370
1,985+ $0.1307 $259.4395
2,555+ $0.1268 $323.9740
3,410+ $0.1138 $388.0580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 57,000 pieces
MOQ: 385 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention