Products specifications

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type OR Gate
Number of Circuits 4
Number of Inputs 2
Supply Voltage - Operating 2 V to 6 V
Current - Quiescent (Max) 1μA
Current - Output High, Low 5.2mA, 5.2mA
Logic Level - Low 0.5 V to 1.8 V
Logic Level - High 1.5 V to 4.2 V
Max Propagation Delay @ V, Max CL 13ns @ 6V, 50pF
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SO
Dimension 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 104450-M74HC32RM13TR
Ultra Librarian 3D Model Ultra Librarian M74HC32RM13TR CAD Model

Description

STMicroelectronics M74HC32RM13TR Quad 2-Input OR Gate

The M74HC32RM13TR is a high-speed CMOS Quad 2-Input OR Gate integrated circuit, expertly designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This particular component is part of the HC family, which means it combines silicon-gate CMOS technology with TTL functionality, offering a robust and versatile solution for a wide range of digital applications.

The device is presented in an SO-14 package, a small-outline integrated circuit that offers a compact footprint while still maintaining ease of handling and soldering. The M74HC32RM13TR comes in tape and reel packaging, denoted by the 'TR' suffix, making it suitable for automated assembly processes and high-volume production environments.

Key Features:

  • Logic Type: Quad 2-Input OR Gate, providing logical OR operations for digital circuits.
  • Supply Voltage Range: 2V to 6V, allowing for flexibility in various operating environments and compatibility with TTL levels.
  • High-Speed: Propagation delay time is significantly low, ensuring swift response in critical applications.
  • Low Power Consumption: The device is designed for optimized power usage, contributing to energy-efficient designs.
  • High Noise Immunity: Characterized by a noise immunity that complies with standard specifications, the M74HC32RM13TR is robust against environmental disturbances.
  • Output Drive Capability: Capable of driving 10 LSTTL loads, which demonstrates its strong output drive performance.

Applications:

The M74HC32RM13TR is suitable for a diverse array of applications, including but not limited to:

  • Computing systems
  • Data processing
  • Control systems
  • Embedded systems
  • Signal processing
  • Logic interface

With its combination of high-speed operation, low power consumption, and compatibility with existing TTL-based systems, the M74HC32RM13TR from STMicroelectronics is an excellent choice for designers looking to implement reliable and efficient OR logic functions in their digital circuit designs.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC INVERTER HEX 14-DIP
Need more? Email Us
ECAD model for MM74HCT04N
ON Semiconductor
IC GATE OR 1CH 2-INP SC88A / OR Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
ECAD model for NLVHC1G32DFT1G
Fairchild/ON Semiconductor
Hex Inverter
Need more? Email Us
ECAD model for MM74HC04MX_NL
Fairchild/ON Semiconductor
Need more? Email Us
ECAD model for MM74HCT374MM
Fairchild/ON Semiconductor
IC GATE NAND 4CH 2-INP 14-SOIC
Lowest to $0.4106
ECAD model for MM74HC00M
Fairchild/ON Semiconductor
IC TRIGGER HEX SCHM EXT-V 14-DIP
Lowest to $9.8526
ECAD model for MM74C914N
Fairchild/ON Semiconductor
IC HEX SCHMITT TRIGGER 14-SOIC
Need more? Email Us
ECAD model for MM74C14MX
Fairchild/ON Semiconductor
IC GATE OR 4CH 2-INP 14-DIP
Need more? Email Us
ECAD model for MM74C32N
Texas Instruments
Need more? Email Us
ECAD model for MM74HC10M

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1631 $56.2695
840+ $0.1338 $112.3920
1,300+ $0.1296 $168.4800
1,790+ $0.1254 $224.4660
2,310+ $0.1213 $280.2030
3,090+ $0.1088 $336.1920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 46,010 pieces
MOQ: 345 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention