EN
  • EN
  • DE

M74HC377B1

Part No M74HC377B1
Manufacturer STMicroelectronics
Catalog Logic - Flip Flops
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829380-M74HC377B1
Ultra Librarian 3D Model Ultra Librarian M74HC377B1 CAD Model

Description

STMicroelectronics M74HC377B1 Octal D-Type Flip Flop with Clock Enable

The M74HC377B1 from STMicroelectronics is a high-speed CMOS octal D-type flip flop integrated circuit. This device is designed to meet the stringent requirements of today's fast-paced digital systems. The M74HC377B1 comes in a 20-pin DIP package, making it suitable for a wide range of applications in the consumer, automotive, and industrial markets.

Featuring eight edge-triggered D-type flip-flops with individual D inputs and Q outputs, the M74HC377B1 is ideal for temporary storage of data. A common clock (CP) and a master reset (MR) input control all flip-flops. The clock enable (CE) function is a key feature of this device, allowing the user to control the operation of the flip-flops precisely. When CE is held high, the flip-flops are unaffected by the clock and hold their previous state, providing greater flexibility in data management.

The M74HC377B1 operates with a wide supply voltage range from 2V to 6V, providing compatibility with TTL levels while maintaining the low power consumption of CMOS technology. Its high noise immunity and low power dissipation make it a reliable choice for complex digital systems. Additionally, the M74HC377B1's balanced propagation delays and output transition times contribute to its excellent operational stability and predictability.

Another advantage of the M74HC377B1 is its latch-up performance, which exceeds 500mA on 8-to-1 multiplexer inputs, ensuring robust operation even under stressful conditions. The device also boasts ESD protection greater than 2000V, safeguarding the flip-flops from electrostatic discharges that could otherwise damage the circuit.

Whether used in register banks, memory address registers, or as a buffer for data communication, the STMicroelectronics M74HC377B1 provides the performance and reliability needed for modern electronic applications. Its combination of high-speed operation, clock enable functionality, and protection features make it an excellent choice for designers looking for a versatile flip-flop solution.

You May Also Be Interested in

Texas Instruments
IC JK TYPE NEG TRG DUAL 14SOIC
Lowest to $0.2592
Fairchild/ON Semiconductor
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.8732
NXP / Nexperia
Hex D-type flip-flop with reset; positive-edge trigger | IC FF D-TYPE SNGL 6BIT 16SOIC
Lowest to $0.2208
ON Semiconductor
Octal D Flip-Flop with 3-State Outputs | IC FF D-TYPE SNGL 8BIT 20SOIC
Lowest to $0.0662
Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC
Lowest to $2.0095
ON Semiconductor
3-STATE Octal D-Type Flip-Flop | IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.5047
ON Semiconductor
Differential Clock D Flip-Flop | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $3.0533
Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC
Lowest to $0.3172
ON Semiconductor
Dual D-Type Flip-Flop with Set and Reset | IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $0.0735

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.4428 $59.7780
320+ $0.3634 $116.2880
495+ $0.3520 $174.2400
680+ $0.3407 $231.6760
880+ $0.3293 $289.7840
1,175+ $0.2952 $346.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,625 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess