EN
  • EN
  • DE

M74HCT04B1

Part No M74HCT04B1
Manufacturer STMicroelectronics
Catalog Logic - Gates and Inverters
Description HEX INVERTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1211153-M74HCT04B1
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Clock & Timing, Industrial
Ultra Librarian 3D Model Ultra Librarian M74HCT04B1 CAD Model

Description

Overview of Product M74HCT04B1 from STMicroelectronics

The M74HCT04B1 is a high-speed CMOS Hex Inverter manufactured by STMicroelectronics. This integrated circuit is designed to be compatible with standard TTL output levels while offering the low power consumption and high noise immunity of CMOS technology. The device is well-suited for interfacing with microprocessors and can be used in a wide array of electronic applications, including computers, telecommunications, and control systems.

Key Features

  • Logic Type: Hex Inverter - The M74HCT04B1 contains six independent inverter gates in a single package, providing a convenient and compact solution for digital logic inversion tasks.
  • High-Speed Performance: The device is designed to operate at high speeds, ensuring minimal propagation delay times.
  • Compatibility: TTL output level compatibility allows the M74HCT04B1 to interface with TTL logic circuits seamlessly.
  • Low Power Consumption: CMOS technology enables the device to operate with reduced power consumption, making it ideal for power-sensitive applications.
  • High Noise Immunity: The inherent characteristics of CMOS provide excellent noise immunity, enhancing the reliability of the device in electrically noisy environments.
  • Wide Operating Voltage Range: The M74HCT04B1 can function over a broad voltage range, accommodating various application requirements.
  • Temperature Range: The device is designed to operate over an extended temperature range, ensuring stability and performance under varying environmental conditions.

Applications

  • Waveform generation
  • Signal processing
  • Logic level conversion
  • High-speed logic gates
  • Buffer circuits

The M74HCT04B1 from STMicroelectronics is a versatile and reliable component for any electronic system requiring high-speed logic inversion. Its compatibility with TTL levels, coupled with the benefits of CMOS technology, makes it an excellent choice for designers looking to optimize performance while minimizing power consumption.

Package Information

The M74HCT04B1 is available in multiple package options, including DIP, SOP, and TSSOP, providing flexibility for various PCB designs and space constraints.

You May Also Be Interested in

Nexperia USA Inc.
IC INVERTER 1CH 1-INP 6XSON
Lowest to $0.3269
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Nexperia USA Inc.
IC INVERTER 1CH 1-INP 6XSON
Lowest to $2.7893
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP DIE
Lowest to $0.6722
NXP / Nexperia
IC GATE OR 4CH 2-INP 14SO
Lowest to $4.8833
Toshiba Semiconductor and Storage
IC GATE XOR 4CH 2-INP 14TSSOPB
Lowest to $1.1290
Texas Instruments
Military 4-ch, 2-input, 2-V to 6-V AND gates 14-CFP -55 to 125
Lowest to $74.5589
Nexperia USA Inc.
IC GATE XOR 4CH 2-INP 14TSSOP
Lowest to $0.1456
STMicroelectronics
IC GATE OR 4CH 2-INP 14TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3862 $57.9300
365+ $0.3169 $115.6685
565+ $0.3072 $173.5680
780+ $0.2972 $231.8160
1,010+ $0.2873 $290.1730
1,350+ $0.2576 $347.7600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess