EN
  • EN
  • DE

SKN130/16

Part No SKN130/16
Manufacturer Solid State Inc.
Catalog TVS - Thyristors
Description 160A 1600V DO-8 M12 ANODE TO CAS / SCR Module
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Thyristors - SCRs - Modules
Mfr Solid State Inc.
Series *
Package Bulk
Standard Package 10
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1337680-SKN130/16
Ultra Librarian 3D Model Ultra Librarian SKN130/16 CAD Model

Description

The SKN130/16 is a thyristor module from Solid State Inc. designed for use in discrete semiconductor products.

  • Package: Bulk
  • Standard Package: 10
  • MSL Level: 1 (Unlimited)
  • REACH: Vendor Undefined
  • HTSUS: 8541.10.0080

You May Also Be Interested in

Littelfuse Inc.
THYRISTOR 180V 400A DO-214AA
Need more? Email Us
STMicroelectronics
THYRISTOR 30A 8SOIC / Thyristor Surge Protection Devices 220V 5A 8-Pin SO N T/R
Need more? Email Us
Bourns Inc.
PROTECTOR DUAL BIDIRECTIONAL / hyristor Surge Protection Devices 10A 3-Pin(3+Tab) TO-220
Lowest to $1.6320
Vishay
10TTS08 Series 800 V 10 A Flange Mount High Voltage Phase Control SCR -TO-220AB
Lowest to $4.5992
Bourns Inc.
PROTECTOR DUAL SYMMETRICAL / Thyristor Surge Protection Devices 120V 4.3A 8-Pin SOIC N T/R
Need more? Email Us
Littelfuse Inc.
THYRISTOR 58V 250A DO-214AA
Need more? Email Us
Bourns Inc.
THYRISTOR 190V DO214AA
Lowest to $0.3010
Bourns Inc.
SURGE SUPP THYRISTOR 145V TO-92 / Thyristor Surge Protection Devices 145V 4A 2-Pin DO-92 T/R
Need more? Email Us
Littelfuse Inc.
THYRISTOR 58V 250A DO-214AA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess