EN
  • EN
  • DE

M74HCT126M1R

Part No M74HCT126M1R
Manufacturer STMicroelectronics
Description QUAD BUS BUFFER (3-STATE)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1211155-M74HCT126M1R
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M74HCT126M1R CAD Model

Description

STMicroelectronics M74HCT126M1R Quad Buffer/Line Driver

The M74HCT126M1R is a high-performance integrated circuit designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This device is a member of the high-speed CMOS family and features a quad buffer/line driver with 3-state outputs. It is particularly suitable for driving bus lines or buffer memory address registers due to its high impedance and low power consumption.

Key Features:

  • Logic Type: The M74HCT126M1R is a quad buffer and line driver, which means it contains four independent buffer circuits that can be used to drive or isolate signal lines.
  • Output Type: Each buffer has a 3-state output, allowing for the connection of multiple outputs to a common bus without interference.
  • Compatibility: The device is compatible with the HCT logic family and can interface with TTL logic levels while maintaining the speed of CMOS technology.
  • Supply Voltage Range: It operates with a supply voltage range from 4.5V to 5.5V, making it suitable for 5V logic systems.
  • High Noise Immunity: The M74HCT126M1R offers high noise immunity and low power consumption, which is characteristic of CMOS devices.
  • Packaging: This product is available in an SO-14 package, which is a small outline package that is suitable for surface mount technology (SMT).

Applications:

The M74HCT126M1R is versatile and can be used in a wide range of applications. It is ideal for situations where buffer or line driving capabilities are required. Some common applications include:

  • Driving bus lines in computer systems
  • Buffering memory address registers
  • Input/Output port driving
  • Control system drivers

Quality and Reliability:

STMicroelectronics is committed to delivering high-quality products. The M74HCT126M1R is designed to meet the stringent requirements of the electronics industry, ensuring reliability and performance. It is also supported by STMicroelectronics' global technical support and advanced design resources.

Whether you're designing a new system or upgrading an existing one, the M74HCT126M1R from STMicroelectronics is an excellent choice for your buffering and line driving needs, offering both performance and reliability.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
590+ $0.0982 $57.9380
1,430+ $0.0809 $115.6870
2,210+ $0.0785 $173.4850
3,035+ $0.0762 $231.2670
3,970+ $0.0728 $289.0160
5,265+ $0.0658 $346.4370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,278 pieces
MOQ: 590 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess