EN
  • EN
  • DE

M93C56-MN3TP/S

Part No M93C56-MN3TP/S
Manufacturer STMicroelectronics
Description 16 Kbit, 8 Kbit, 4 Kbit, 2 Kbit and 1 Kbit (8-bit or 16-bit wide) MICROWIRE® serial access EEPROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1211209-M93C56-MN3TP/S
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M93C56-MN3TP/S CAD Model

Description

STMicroelectronics M93C56-MN3TP/S EEPROM

The M93C56-MN3TP/S is a high-performance 4 Kbit Electrically Erasable Programmable Memory (EEPROM) device from STMicroelectronics, crafted to deliver a reliable storage solution for a wide range of applications. This EEPROM is part of STMicroelectronics' M93C series, offering a robust and versatile memory solution with a serial interface for easy integration into various electronic systems.

Key Features

  • Memory Size: 4 Kbits of EEPROM, organized as 256 x 16 bits or 512 x 8 bits, providing flexible data storage options to meet different application requirements.
  • Serial Interface: The device supports a Serial Peripheral Interface (SPI) bus, ensuring compatibility with a wide range of microcontrollers and allowing for simple and efficient communication.
  • Write Protection: Features a hardware write protection mechanism by using the Write Protect (W) pin, which prevents accidental data overwrites and ensures data integrity.
  • High Reliability: Endurance of 1 million write cycles and a data retention period of 40 years, offering a dependable storage solution for critical data that needs to be preserved over long periods.
  • Operating Voltage Range: The device operates over a wide voltage range of 2.5V to 5.5V, making it suitable for various power environments and ensuring compatibility with both 3.3V and 5V systems.
  • Operating Temperature Range: Designed to function in a broad temperature range from -40°C to +85°C, the M93C56-MN3TP/S is ideal for use in harsh environmental conditions.

Applications

The M93C56-MN3TP/S EEPROM is an excellent choice for use in a variety of applications, including:

  • Automotive systems
  • Industrial automation
  • Consumer electronics
  • Telecommunication devices
  • Medical equipment

With its robust feature set and high reliability, the M93C56-MN3TP/S from STMicroelectronics provides a compact and efficient memory solution for designers and engineers looking to enhance their electronic products with secure and persistent data storage capabilities.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
370+ $0.1564 $57.8680
905+ $0.1284 $116.2020
1,395+ $0.1244 $173.5380
1,920+ $0.1204 $231.1680
2,485+ $0.1163 $289.0055
3,325+ $0.1043 $346.7975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 370 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess