Products specifications

Reference Date Code 00/01+
Reference case SOP8
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
RoHS State Request Verification
Win Source Part Number 732349-M95080-MN6
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M95080-MN6 CAD Model

Description

The M95080-MN6 is a 8-Kbit serial EEPROM device from STMicroelectronics, designed with the precision and reliability that have come to be expected from a leading semiconductor manufacturer. This EEPROM, which stands for Electrically Erasable Programmable Read-Only Memory, is an essential component for a wide range of applications that require non-volatile memory storage.

Key Features

  • Memory Size: The M95080-MN6 offers 8 Kbits of memory, organized as 1,024 x 8 bits, which is suitable for storing configuration parameters, calibration data, or small application datasets.
  • Serial Interface: It utilizes a SPI (Serial Peripheral Interface) bus, ensuring high-speed data transfer between the EEPROM and the host microcontroller.
  • Write Protect: To prevent unintended writes, the device includes a Write Protect (WP) pin that can be used to lock the data stored in the memory, thus ensuring data integrity.
  • Operating Voltage Range: The M95080-MN6 operates within a voltage range of 2.5V to 5.5V, making it versatile for various circuit designs and compatible with both 3.3V and 5V logic levels.
  • Temperature Range: This EEPROM is built to work in a wide range of temperatures, from -40°C to +85°C, allowing it to perform reliably in diverse environmental conditions.
  • Package: The device comes in an 8-pin narrow SOIC package, which is widely used and easy to integrate into PCB designs.

Applications

The M95080-MN6 EEPROM can be used in a variety of applications, including but not limited to:

  • Consumer electronics
  • Industrial automation
  • Automotive systems
  • Medical devices
  • Smart metering

With its robust design and flexible features, the M95080-MN6 from STMicroelectronics is an excellent choice for designers who need a reliable and compact non-volatile memory solution.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.3091 $64.9110
515+ $0.2536 $130.6040
790+ $0.2458 $194.1820
1,090+ $0.2380 $259.4200
1,405+ $0.2303 $323.5715
1,875+ $0.2070 $388.1250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,400 pieces
MOQ: 210 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention