EN
  • EN
  • DE

MC1458DT

Part No MC1458DT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1MHZ 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 0.8 V/μs
Gain Bandwidth Product (GBP) 1MHz
Current - Input Bias 30nA
Voltage - Input Offset 1mV
Operating Supply Current 2.3mA
Channel Output Current 20mA
Supply Voltage - Operating 5 V to 30 V, ±2.5 V to 15 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 102927-MC1458DT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC1458DT CAD Model

Description

The MC1458DT is a high-performance operational amplifier (op-amp) manufactured by STMicroelectronics, a leader in the semiconductor industry. This dual op-amp is widely recognized for its reliability and versatility, making it an ideal choice for a multitude of electronic applications.

Key Features

  • Dual Operational Amplifier: The MC1458DT contains two independent op-amps in a single package, providing excellent value and space-saving benefits for circuit designs.
  • Wide Range of Operating Voltages: It supports a broad voltage range, typically from ±3V to ±18V, allowing for flexible usage in various power environments.
  • High Gain Bandwidth Product: With a typical gain bandwidth product of 1 MHz, this op-amp can handle a wide range of frequencies, making it suitable for audio, filtering, and signal conditioning applications.
  • Low Input Bias Current: The low input bias current minimizes errors in applications requiring high impedance, ensuring signal integrity and precision.
  • Offset Voltage Adjustment: It includes provisions for implementing offset voltage adjustment, which can be used to calibrate the op-amp for more accurate performance.
  • Short-Circuit Protection: The MC1458DT is designed with short-circuit protection, safeguarding the device from potential damage due to overcurrent conditions.

Applications

The versatility of the MC1458DT makes it suitable for a wide array of applications, including:

  • Audio processing equipment
  • Analog signal conditioning
  • Active filters and oscillators
  • Voltage followers and integrators
  • Comparator circuits
  • DC amplification and summing amplifiers

Package and Quality Assurance

The MC1458DT comes in a compact SO-8 package, which is suitable for surface-mount technology (SMT), allowing for efficient use of PCB space. STMicroelectronics ensures the highest quality and performance of its products through rigorous testing and quality control measures.

Conclusion

With its dual-channel configuration, robust design, and comprehensive feature set, the MC1458DT operational amplifier is a top choice for designers looking to create efficient and reliable electronic systems. Its adaptability to a range of voltages and applications, along with the support from STMicroelectronics, makes it a valuable component in any electronic designer's toolkit.

You May Also Be Interested in

Texas Instruments
IC CURR SENSE 1 CIRCUIT 16TSSOP / Current Sense Amplifier 1 Circuit 16-TSSOP
Lowest to $2.1526
Maxim Integrated
IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Lowest to $4.3657
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.9399
Analog Devices Inc.
IC OPAMP VFB 2 CIRCUIT 8MSOP
Lowest to $7.8000
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
Lowest to $2.2157
Rochester Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8MSOP
Lowest to $4.7317
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $0.9946
Rochester Electronics
IC GP OPAMP 4 CIRCUIT 16LFCSP
Need more? Email Us
Advanced Linear Devices Inc.
IC OPAMP GP 1 CIRCUIT 8DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3560 $58.7400
350+ $0.3331 $116.5850
540+ $0.3216 $173.6640
775+ $0.2986 $231.4150
1,010+ $0.2871 $289.9710
1,260+ $0.2757 $347.3820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,680 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess