EN
  • EN
  • DE

LS404CDT

Part No LS404CDT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2.5MHZ 14SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Amplifier Type General Purpose
Number of Circuits 4
Slew Rate 1 V/μs
Gain Bandwidth Product (GBP) 2.5MHz
Current - Input Bias 100nA
Voltage - Input Offset 500μV
Operating Supply Current 1.5mA
Channel Output Current 23mA
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 14-SO
Win Source Part Number 020171-LS404CDT
Ultra Librarian 3D Model Ultra Librarian LS404CDT CAD Model

Description

Introducing the LS404CDT Quad Operational Amplifier

The LS404CDT from STMicroelectronics is a high-performance quad operational amplifier designed to cater to a wide array of applications requiring low noise and low distortion operational amplifiers. This versatile component is an excellent choice for professional audio equipment, active filters, and any circuit requiring high-quality signal amplification.

Key Features:

  • Low Noise: The LS404CDT boasts an impressively low noise level, making it ideal for audio applications and other sensitive electronic circuits where signal integrity is paramount.
  • Low Harmonic Distortion: With its low harmonic distortion, this operational amplifier ensures that the output signal remains as faithful to the original as possible, which is crucial for high-fidelity audio systems and precision instrumentation.
  • High Gain Bandwidth: The device offers a high gain bandwidth product, which allows for a wide range of frequencies to be amplified without significant loss of signal quality.
  • Large Output Voltage Swing: The output can swing widely, close to the power supply rails, providing a broad dynamic range that is essential for driving various loads effectively.
  • Stable and Reliable: The LS404CDT is designed for stability and reliability, ensuring consistent performance over time and under varying conditions.

Applications:

The LS404CDT is highly versatile and can be used in a multitude of applications, including:

  • Professional Audio Equipment
  • Active Filters
  • Precision Analog Processing
  • Data Acquisition Systems
  • Servo Amplifiers
  • Instrumentation Amplifiers

Technical Specifications:

The LS404CDT is presented in a compact SO-14 package, making it easy to integrate into various circuit designs. It operates over a standard supply voltage range, which allows for flexible usage in different power environments. The quad configuration of the LS404CDT makes it a space-efficient choice for designs where multiple operational amplifiers are required.

STMicroelectronics is known for its commitment to quality, and the LS404CDT is no exception. It is manufactured to meet high standards, ensuring that it delivers consistent performance and reliability. Whether you're designing for audio fidelity, precision measurement, or any application in between, the LS404CDT is an excellent choice to elevate your design's performance.

You May Also Be Interested in

Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16SSOP
Lowest to $7.2762
ams
IC OPAMP GP 1 CIRCUIT SC70-6
Lowest to $1.7106
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16LFCSP
Lowest to $7.1279
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
Lowest to $2.2157
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.8956
Analog Devices Inc.
IC OPAMP GP 3 CIRCUIT 14TSSOP
Lowest to $3.1994
STMicroelectronics
IC CMOS 1 CIRCUIT SC70-5
Lowest to $3.6454
Rochester Electronics
IC GP OPAMP 2 CIRCUIT 8MSOP
Lowest to $6.1544
Rochester Electronics
HIGH SPEED, OP AMP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0926 $60.0930
130+ $0.8965 $116.5450
200+ $0.8685 $173.7000
275+ $0.8405 $231.1375
360+ $0.8124 $292.4640
480+ $0.7283 $349.5840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,180 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess