Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Type Receiver
Protocol RS232
Number of Drivers/Receivers 0/4
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 75°C
Mounting SMD (SMT)
Case / Package 14-SO
Win Source Part Number 135395-MC1489D1013TR
Ultra Librarian 3D Model Ultra Librarian MC1489D1013TR CAD Model

Description

The MC1489D1013TR from STMicroelectronics is a robust and versatile quadruple line receiver designed to interface data terminal equipment with data communication equipment. This integrated circuit is engineered to satisfy the stringent requirements of the industry, providing reliable performance even in challenging environments.

Key Features

  • Multiple Receivers: The device includes four independent line receivers on a single chip, making it an efficient solution for applications requiring multiple data lines.
  • Compatibility: It is designed to be compatible with the industry-standard 3-state, RS-232, and other communication standards, ensuring broad application use.
  • Power Efficiency: Operates with a single 5V power supply, providing power-saving benefits without compromising performance.
  • High Input Impedance: The high input impedance ensures minimal loading on the data line, maintaining signal integrity.
  • Input Hysteresis: Features built-in input hysteresis which enhances noise immunity, ensuring a clear and stable signal reception.

Applications

The MC1489D1013TR is suitable for a wide range of applications, including:

  • Serial data communication
  • Telecommunication systems
  • Data acquisition systems
  • Industrial control interfaces

Product Specifications

The product comes in a surface-mount package and is designed for easy integration into various electronic assemblies. With its extended temperature range and high reliability, the MC1489D1013TR is suitable for industrial applications that demand consistent performance.

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability. The MC1489D1013TR is manufactured to meet the highest industry standards, ensuring long-term reliability for critical communication systems. Each device undergoes rigorous testing to guarantee performance under specified conditions.

For detailed technical specifications, application notes, and support documentation, customers are encouraged to visit the official STMicroelectronics website or contact their local sales representative.

You May Also Be Interested in

National Semiconductor (TI)
TELECOM IC, ETHERNET TRANSCEIVER
Need more? Email Us
ECAD model for DP83223VB
Texas Instruments
IC DVR/RCVR RS232 ESD 28SSOP
Lowest to $4.1377
ECAD model for TRS3237ECDBR
Analog Devices Inc.
IC TXRX RS-232 4:3 5V LP 24DIP
Lowest to $10.3827
ECAD model for ADM236LAN
Analog Devices Inc.
RS-422/RS-485 Interface IC RS-485/RS-423 Transceiver
Lowest to $7.7508
ECAD model for MAX22501EATA+
SMSC Corporation
ARCNET CONTROLLER/TRANSCEIVER
Need more? Email Us
ECAD model for COM90C66LJP
Analog Devices Inc.
RS-232 DRIVER/RECEIVER
Need more? Email Us
ECAD model for ADM235LJN
Analog Devices Inc.
IC TX/RX SINGLE RS-485 5V 8SOIC
Lowest to $1.1251
ECAD model for ADM485JR
Analog Devices Inc.
IC TXRX RS-485/RS-422 8-SOIC
Lowest to $27.9159
ECAD model for ADM4855AR
NXP / Nexperia
CAN Interface IC High-speed CAN transceiver with standby and sleep mode
Lowest to $1.9078
ECAD model for TJA1041AT/CM,118

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention