EN
  • EN
  • DE

MC34063EB

Part No MC34063EB
Manufacturer STMicroelectronics
Description DC-DC CONVERTER CONTROL CIRCUITS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1218581-MC34063EB
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC34063EB CAD Model

Description

The MC34063EB is a versatile switching regulator integrated circuit produced by STMicroelectronics, designed to facilitate step-up, step-down, and voltage-inverting applications with a minimal number of external components. This monolithic control circuit delivers a compact solution for power management and is widely used across various electronic devices due to its flexibility and efficiency.

Key Features

  • Adjustable Output Voltage: The device allows for a wide range of output voltages, which can be adjusted using external resistors.
  • High Precision: Voltage reference accuracy is at ±2%, ensuring reliable and consistent performance.
  • Switching Frequency: The MC34063EB operates at a frequency up to 100 kHz, which can be controlled through an external resistor and capacitor.
  • Output Switch Current: Its output can handle up to 1.5 A, making it suitable for a variety of power applications.
  • Low Quiescent Current: The quiescent current is 2.5 mA, contributing to the overall efficiency of the circuit.
  • Wide Input Voltage Range: It operates with an input voltage range from 3 V to 40 V, accommodating a broad spectrum of power sources.
  • Thermal Shutdown and Current Limiting: Built-in features such as thermal shutdown and current limiting protect the device from over-temperature and over-current conditions.

Applications

The MC34063EB's robust design and adjustable parameters make it an excellent choice for a variety of applications, including but not limited to:

  • DC to DC converters
  • Power supplies for portable devices
  • Battery chargers
  • LED drivers
  • Voltage regulation modules

With its comprehensive set of features and the ability to create a custom voltage supply on a single chip, the MC34063EB stands out as a practical component for designers looking to optimize power solutions in their electronic projects.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess