EN
  • EN
  • DE

MC4558ID

Part No MC4558ID
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description WIDE BANDWIDTH DUAL BIPOLAR OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Amplifier Type General Purpose
Slew Rate 2.2V/μs
Gain Bandwidth Product 5.5MHz
Current - Input Bias 50nA
Voltage - Input Offset 1mV
Supply Current 2.3mA
Current - Output / Channel 20mA
Supply Voltage , Single/Dual (±) ±2V ~ 20V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SO
Family Part Number MC4558
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1218778-MC4558ID
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC4558ID CAD Model

Description

Product Overview: MC4558ID by STMicroelectronics

The MC4558ID is a high-performance operational amplifier (op-amp) produced by STMicroelectronics, a global semiconductor leader renowned for delivering intelligent and energy-efficient products and solutions. This op-amp is part of STMicroelectronics' extensive MC4558 series, known for their reliability and versatility in various applications.

Designed with a dual operational amplifier configuration, the MC4558ID is engineered for a wide range of analog signal processing tasks. It is a direct replacement for the industry-standard 4558 and offers improved performance with higher gain bandwidth product and slew rate. The device operates over a wide range of power supply voltages, from ±3V to ±18V, making it suitable for battery-operated devices as well as industrial applications.

The MC4558ID features a large input voltage range and output voltage swing, ensuring that it can handle a broad spectrum of analog signals. Its excellent phase margin and gain margin provide stable operation, even in feedback configurations, which is essential for control systems and audio applications.

Constructed in a compact SO-8 package, the MC4558ID is designed to be space-efficient, making it an ideal choice for space-constrained applications. The device also boasts low power consumption, contributing to energy savings in end-use products, a critical factor in today's eco-conscious market.

Applications for the MC4558ID range from conventional uses such as audio pre-amplification and active filters to more specialized functions like instrumentation amplifiers and voltage followers. Its robust design also makes it well-suited for automotive and industrial environments where reliability is paramount.

STMicroelectronics provides comprehensive technical support for the MC4558ID, including detailed datasheets, application notes, and design resources to assist engineers in integrating this op-amp into their designs. With its combination of performance, versatility, and support, the MC4558ID is an excellent choice for designers seeking a reliable and efficient solution for their analog circuit requirements.

For those looking to incorporate a dependable operational amplifier into their electronic designs, the MC4558ID from STMicroelectronics offers a blend of performance, flexibility, and efficiency that is hard to match.

You May Also Be Interested in

Rochester Electronics
IC GP OPAMP 1 CIRCUIT SOT23-5
Lowest to $4.0636
Analog Devices Inc.
IC OPAMP VFB 2 CIRCUIT 8MSOP
Lowest to $7.8000
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $0.1887
Texas Instruments
IC OPAMP JFET 2 CIRCUIT 8DIP
Lowest to $0.5840
Analog Devices Inc.
IC OPAMP GP 3 CIRCUIT 14TSSOP
Lowest to $3.1994
Maxim Integrated
IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Lowest to $4.3657
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16LFCSP
Lowest to $7.1279
Advanced Linear Devices Inc.
IC OPAMP GP 1 CIRCUIT 8DIP
Need more? Email Us
Texas Instruments
IC CURR SENSE 1 CIRCUIT 16TSSOP / Current Sense Amplifier 1 Circuit 16-TSSOP
Lowest to $2.1526

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess