The LMV982MMX is a high-performance, dual operational amplifier from Texas Instruments, designed to offer a perfect balance between low voltage operation and low power consumption without compromising on the quality of the signal amplification. This operational amplifier is part of the LMV98x series and is particularly suited for battery-powered and portable applications due to its ultra-low power characteristics.
Key Features:
- Supply Voltage Range: The LMV982MMX operates on a supply voltage range of 1.8V to 5.5V, making it versatile for various low-power applications.
- Low Power Consumption: With a quiescent current of just 500 µA per channel, this op-amp is an excellent choice for power-sensitive designs.
- Rail-to-Rail Output: The device provides a rail-to-rail output swing which maximizes the dynamic range within the given supply voltage.
- Input Bias Current: An ultra-low input bias current of 1 pA typ. ensures minimal error in applications requiring high impedance.
- Gain Bandwidth Product: It boasts a bandwidth of 1.5 MHz, which is adequate for a wide range of audio and data signal processing tasks.
- Operating Temperature Range: The LMV982MMX can operate over an industrial temperature range of -40°C to 125°C.
- Packaging: The device is available in an 8-pin MSOP package, which is suitable for space-constrained applications.
Applications:
The LMV982MMX is ideal for a variety of applications, including:
- Portable and battery-operated devices
- Sensor amplifiers
- Active filters
- Medical instrumentation
- Audio applications
- Data acquisition systems
With its exceptional performance and low power requirements, the LMV982MMX from Texas Instruments is engineered to meet the stringent needs of modern electronic devices. Whether it's for professional-grade audio equipment, precise medical instruments, or compact consumer electronics, the LMV982MMX stands out as a reliable and efficient choice for dual operational amplifier requirements.