EN
  • EN
  • DE

RT1N430M

Part No RT1N430M
Manufacturer Mitsubishi
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mitsubishi
Win Source Part Number 299682-RT1N430M
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT1N430M CAD Model

Description

The RT1N430M is a transient voltage suppressor (TVS) diode manufactured by Mitsubishi. This device is specifically designed to safeguard sensitive electronic components from the damaging effects of voltage transients, such as electrostatic discharge (ESD), inductive switching, and lightning strikes. Its fast response time and low clamping voltage provide effective protection for a wide range of applications.

Applications

  • I/O Port Protection: Safeguards I/O ports in microcontrollers and other digital devices from ESD events.
  • Data Line Protection: Protects data lines in communication interfaces, such as USB, Ethernet, and RS-232.
  • Power Supply Protection: Provides overvoltage protection for power supplies in electronic equipment.
  • Automotive Electronics: Used in automotive applications to protect electronic control units (ECUs) and sensors.
  • Industrial Control Systems: Protects industrial control systems from voltage transients caused by inductive loads and other sources.

Features

  • High Surge Current Capability: Handles large surge currents without degradation, ensuring reliable protection.
  • Fast Response Time: Quickly clamps transient voltages, preventing damage to sensitive components.
  • Low Clamping Voltage: Limits the voltage across the protected device, providing effective protection.
  • Small Package Size: Enables compact circuit designs and easy integration into existing systems.
  • RoHS Compliant: Meets environmental regulations for hazardous substances, ensuring compliance with global standards.

Benefits

  • Enhanced System Reliability: Protects electronic components from voltage transients, extending the lifespan of electronic systems.
  • Reduced Downtime: Prevents system failures caused by ESD and other voltage surges, minimizing downtime and maintenance costs.
  • Improved Product Safety: Protects against electrical hazards, ensuring compliance with safety standards.
  • Cost-Effective Protection: Provides a reliable and affordable solution for transient voltage suppression.
  • Simplified Circuit Design: Easy to integrate into existing circuit designs with minimal impact on board layout.

Additional Details

The RT1N430M features a well-defined breakdown voltage and low reverse leakage current. Its dynamic resistance is optimized to provide efficient clamping of transient voltages. The device is constructed using high-quality materials and manufacturing processes to ensure long-term reliability and stability. Detailed electrical characteristics, including peak pulse power dissipation, clamping voltage versus surge current, and operating temperature range, can be found in the manufacturer's datasheet. This TVS diode is designed to operate reliably in harsh environments and is suitable for a wide range of electronic applications.

You May Also Be Interested in

Eon Silicon Solution
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $19.1290
Bel Power Solutions
Need more? Email Us
Qualcomm
Lowest to $7.0594
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess