The TPS61100PWR is a high-performance, regulated charge pump DC/DC converter designed and manufactured by Texas Instruments (TI). This advanced power solution is engineered to provide a flexible and efficient voltage supply for a wide array of portable and battery-powered applications. The device stands out for its ability to maintain a stable output voltage even under varying input voltage conditions, making it an ideal choice for products that require a reliable power source.
Key Features
- Adjustable Output Voltage: The TPS61100PWR offers an adjustable output voltage ranging from 2.7V to 5.5V, allowing designers to tailor the power supply to the specific needs of their application.
- High Efficiency: With its charge pump technology, the device achieves high power conversion efficiency, which is crucial for extending battery life in portable devices.
- Low Noise Operation: The converter operates with low output voltage ripple and minimal noise, ensuring that sensitive RF and analog circuits are not disrupted by power supply variations.
- Multiple Operating Modes: It features selectable 1x, 1.5x, and 2x gain modes, providing flexibility to optimize performance for different load conditions.
- Power Save Mode: A power save mode is included to reduce quiescent current and enhance efficiency at light loads.
- Thermal Shutdown and Overcurrent Protection: Built-in safety features protect the device and the application from damage due to overheating or excessive current draw.
Applications
The TPS61100PWR is suitable for a variety of applications, including but not limited to:
- Handheld Devices
- Portable Media Players
- Wireless Communication Devices
- Medical Instruments
- GPS Receivers
Product Specifications
| Parameter |
Value |
| Package |
TSSOP-14 |
| Input Voltage Range |
1.8V to 5.5V |
| Output Voltage Range |
2.7V to 5.5V |
| Switching Frequency |
Up to 1.2MHz |
| Operating Temperature |
-40°C to 85°C |
For designers and engineers looking for a versatile and efficient power management solution, the TPS61100PWR by Texas Instruments offers a compelling combination of features and performance that can meet the demands of today's advanced electronic devices.