Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Transistor Polarity NPN
Maximum Current Collector 10A
VCEO Maximum Collector-Emitter Breakdown Voltage 700V
Max Vce (sat) 2V @ 1.25A, 5A
Collector Cut-off Current(Max) 200μA
Typical Gain (hFE) (Min) 5.5 @ 5A, 5V
Maximum Power Dissipation 40W
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-220FP
Win Source Part Number 1075712-MD1803DFP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MD1803DFP CAD Model

Description

The MD1803DFP is a robust and high-performance NPN power transistor designed by STMicroelectronics, a global semiconductor leader known for its innovative and reliable components. This power transistor is specifically engineered to handle high voltage applications, making it an ideal choice for a variety of electronic circuits that require efficient power management and control.

Key Features

  • High Voltage Capability: The MD1803DFP is capable of supporting voltages up to 400V, making it suitable for high voltage power supplies, lighting circuits, and industrial applications.
  • High Current Rating: With a continuous collector current of up to 4A, this transistor can handle significant power loads without performance degradation.
  • Low Saturation Voltage: The device exhibits a low collector-emitter saturation voltage, which translates to reduced power dissipation and improved efficiency.
  • Fast Switching Speed: The fast switching response of the MD1803DFP is beneficial for applications that require quick transitions between on and off states, such as switching regulators and motor control circuits.

Applications

The MD1803DFP's robustness and high voltage handling make it suitable for a wide range of applications, including:

  • Switch mode power supplies (SMPS)
  • Electronic ballasts for fluorescent lighting
  • Motor control drivers
  • High voltage inverters
  • Power management functions within consumer and industrial electronics

Product Specifications

Parameter Value Collector-Emitter Voltage (Vceo) 400V Collector Current (Ic) 4A Collector-Emitter Saturation Voltage (Vcesat) Low Switching Speed Fast Package TO-220FP

With its combination of high voltage and current capabilities, low saturation voltage, and fast switching speeds, the MD1803DFP from STMicroelectronics is an excellent choice for designers looking to enhance the performance and reliability of their high voltage power applications.

You May Also Be Interested in

NEC
Need more? Email Us
ECAD model for UPA1428AH(1)
STMicroelectronics
TRANS NPN DARL 80V 25A TO-247-3
Need more? Email Us
ECAD model for 2STW100
PMC-Sierra
Need more? Email Us
ECAD model for D669AC
Zetex Semiconductors
PNP SILICON POWER (SWITCHING) TRANSISTOR 
Lowest to $0.3014
ECAD model for FCX790A
SANYO Semiconductor (U.S.A) Corporation
Lowest to $5.6699
ECAD model for FX513-N-TL
ON Semiconductor
Lowest to $19.2448
ECAD model for FP102-TL
KEC
Lowest to $0.1621
ECAD model for KTA1281-Y
ON Semiconductor
Need more? Email Us
ECAD model for 2SB1121-T-TD
Lite-On Inc.
Need more? Email Us
ECAD model for SBC560

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention