Products specifications Report Issue?

Manufacturer STMicroelectronics
No 672142
Standard Package 50
Category Discrete Semiconductor Products
Family Transistors (BJT) - Single
Packaging Tube
Transistor Type PNP
Current - Collector (Ic) (Max) 500mA
Voltage - Collector Emitter Breakdown (Max) 300V
Current - Collector Cutoff (Max) 100µA (ICBO)
DC Current Gain (hFE) (Min) @ Ic Vce 30 @ 50mA 10V
Power - Max 20.8W
Mounting Style Through Hole
Package TO-225AA TO-126-3
Manufacturer Device Package SOT-32-3
Catalog PNP Transistors
Kits 497-8005-KIT - KIT TRANSISTOR NPN/PNP 22VAL 5EA
Win Source Part Number 037084-MJE350
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Industrial, Power Management, Automotive, Audio
Ultra Librarian 3D Model Ultra Librarian MJE350 CAD Model

Description

The MJE350 is a reliable high voltage PNP transistor designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This transistor is specifically engineered to cater to a wide array of applications that require efficient power and signal management. It is well-suited for use in power linear and switching applications, making it an essential component for designers and engineers in the electronics industry.

Key Features

  • Voltage Ratings: The MJE350 boasts a collector-emitter voltage (VCEO) of -300V, ensuring its capability to handle high voltage operations with ease.
  • Current Handling: It can manage a collector current (IC) of up to -500mA, which is adequate for a variety of medium power applications.
  • Power Dissipation: With a power dissipation (PD) of 20W, this transistor can sustain moderate levels of power, making it suitable for a range of uses.
  • Transition Frequency: It features a transition frequency (fT) of 4MHz, allowing for effective performance in high-frequency circuits.
  • Complementary NPN Type: The MJE350 has a complementary NPN type transistor, the MJE340, providing flexibility in designing push-pull configurations and other complementary pair circuit designs.

Applications

The MJE350 is versatile and can be implemented in various electronic circuits. Its primary applications include:

  • Power supply regulators
  • Audio amplifiers
  • Motor control circuits
  • Switching circuits
  • Driver stages in hi-fi amplifiers and television circuits

Quality and Reliability

STMicroelectronics ensures that the MJE350 meets the highest quality and reliability standards. This component is built with state-of-the-art manufacturing processes and undergoes rigorous testing to ensure its performance under various conditions. Its robust construction guarantees long-term reliability, making it a trusted choice for mission-critical applications.

Overall, the MJE350 is an excellent choice for designers looking for a high voltage PNP transistor that offers a balanced combination of power handling, voltage capability, and frequency response. Its compatibility with complementary NPN transistors further enhances its applicability in a broad range of electronic designs.

You May Also Be Interested in

Infineon Technologies
TRANS PNP 45V 0.1A SOT23-3 / Bipolar (BJT) Transistor PNP 45 V 100 mA 100MHz 250 mW Surface Mount SOT-23-3
Lowest to $0.0156
ECAD model for BC857B
Central Semiconductor Corp
TRANS NPN 12V TO106
Need more? Email Us
ECAD model for 2N3563
Taiwan Semiconductor
SOT-323, -50V, -0.5A, PNP BIPOLA / Bipolar (BJT) Transistor PNP 45 V 500 mA 80MHz 200 mW Surface Mount SOT-323
Lowest to $0.0170
ECAD model for BC807-16W
Fairchild/ON Semiconductor
TRANS NPN 30V 1A TO92 / Bipolar (BJT) Transistor NPN 30 V 1 A 50MHz 1 W Through Hole TO-92 (TO-226)
Lowest to $0.3764
ECAD model for MPSW01
ON Semiconductor
BIP NPN 0.15A 50V / Bipolar (BJT) Transistor
Need more? Email Us
ECAD model for 2SC3134-6-TB-E
Yangzhou yangjie electronic co., ltd
Transistors - Bipolar (BJT) - Si / Bipolar (BJT) Transistor
Lowest to $0.0626
ECAD model for PBSS5130T
ON Semiconductor
TRANS PNP 350V 0.5A TO92
Need more? Email Us
ECAD model for BF493S
Fairchild/ON Semiconductor
TRANS NPN 30V 0.1A SOT23-3 / Bipolar (BJT) Transistor NPN 30 V 100 mA 100MHz 200 mW Surface Mount SOT-23
Lowest to $0.0073
ECAD model for BC848B
ON Semiconductor
TRANS NPN DARL 100V 8A TO220
Lowest to $1.7214
ECAD model for BDX53CG

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4383 $50.4045
280+ $0.3596 $100.6880
435+ $0.3484 $151.5540
595+ $0.3371 $200.5745
770+ $0.3259 $250.9430
1,030+ $0.2922 $300.9660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 145,255 pieces
MOQ: 115 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention