EN
  • EN
  • DE

MM3Z5B1-S4032

Part No MM3Z5B1-S4032
Manufacturer STMicroelectronics
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10Rohs
Reference case SOD323
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 747547-MM3Z5B1-S4032
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MM3Z5B1-S4032 CAD Model

Description

STMicroelectronics MM3Z5B1-S4032 Zener Diode

The MM3Z5B1-S4032 from STMicroelectronics is a robust and precise Zener diode, designed to offer a reliable voltage regulation solution for a wide variety of electronic applications. This component is part of STMicroelectronics' MM3Z series, which is known for its high performance and compact SOD-323 package, making it an ideal choice for space-constrained applications.

With a nominal Zener voltage of 5.1V, the MM3Z5B1-S4032 provides excellent voltage stabilization, ensuring that sensitive electronic circuits are protected from overvoltage conditions. The device is capable of handling a power dissipation of 300mW, which is sufficient for many low-power applications. The Zener diode operates within a voltage range that is tightly controlled, demonstrating a low dynamic impedance and a sharp breakdown characteristic.

The MM3Z5B1-S4032 also features a low leakage current, which enhances its efficiency and makes it suitable for battery-powered devices. The high level of reliability and stability of the Zener voltage over time is a testament to STMicroelectronics' commitment to quality and performance.

Designed for surface mount applications, this Zener diode is encapsulated in a small SOD-323 package, which not only saves valuable board space but also enables easy integration into various circuit designs. Its compact form factor does not compromise its electrical capabilities, making it an excellent choice for designers looking to maintain a small footprint without sacrificing performance.

Applications for the MM3Z5B1-S4032 include consumer electronics, such as mobile phones and personal computers, as well as industrial control systems, where precise voltage regulation is critical. It is also commonly used in power supply circuits, voltage reference applications, and as a protection element in sensitive electronics.

In summary, the MM3Z5B1-S4032 Zener diode from STMicroelectronics is a versatile and efficient solution for voltage regulation needs in a wide array of electronic devices. Its combination of high performance, small package size, and reliability makes it a go-to component for engineers and designers across various industries.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
6,175+ $0.0094 $58.0450
14,930+ $0.0078 $116.4540
23,080+ $0.0075 $173.1000
31,750+ $0.0073 $231.7750
40,985+ $0.0071 $290.9935
54,550+ $0.0064 $349.1200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 87,000 pieces
MOQ: 6175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess