Products specifications Report Issue?

Category Discrete Semiconductor Products
Family SCRs - Single
Manufacturer STMicroelectronics
Win Source Part Number 342253-P0102AL5AA4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P0102AL5AA4 CAD Model

Description

STMicroelectronics Product Overview: P0102AL5AA4

The P0102AL5AA4 is a highly efficient and reliable low voltage PNP transistor, designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This discrete semiconductor product is an essential component for a wide range of electronic applications, known for its exceptional performance and quality.

With a collector-emitter voltage (VCEO) of -60V and a collector current capability of up to -1A, the P0102AL5AA4 is well-suited for linear and switching applications. Its low collector-emitter saturation voltage ensures high efficiency, making it an excellent choice for load switch and power management functions in various electronic devices.

The P0102AL5AA4 comes in a compact SOT-23 package, which is a popular choice for surface-mounted designs. This small footprint allows for high-density PCB layouts, making it ideal for space-constrained applications. Moreover, the SOT-23 package offers a robust and reliable solution for automated assembly processes, ensuring a cost-effective production without compromising on performance.

This transistor is characterized by a fast switching speed, which is crucial for high-frequency operations. Additionally, it features a low base-drive requirement, which helps to minimize power losses and improve overall system efficiency. Its high gain-bandwidth product further enhances its suitability for amplification purposes in audio, signal processing, and other analog circuits.

Designed with an intrinsic ruggedness, the P0102AL5AA4 can tolerate harsh operating conditions, which is vital for industrial and automotive applications. It also has excellent thermal performance, ensuring stability and reliability over a wide temperature range.

In summary, the STMicroelectronics P0102AL5AA4 PNP transistor is a versatile component that combines low voltage operation, high current handling, and fast switching speeds. Its compact design and robust performance make it a top choice for designers looking to enhance the efficiency and reliability of their electronic products.

You May Also Be Interested in

WeEn Semiconductors
SCR 400V 800MA TO92-3
Lowest to $0.1691
ECAD model for BT169DEP
STMicroelectronics
SCR 400V 2A DPAK / Thyristor SCR 400V 22A 3-Pin(2+Tab) DPAK T/R
Need more? Email Us
ECAD model for TN22-1500B-TR
IXYS
THYRISTOR PHASE 1200V PLUS247 / High Efficiency Thyristor
Lowest to $4.8366
ECAD model for CLA80E1200HF
STMicroelectronics
SCR 1200V 12A TO220AB / Thyristor SCR 1.2KV 120A 3-Pin(3+Tab) TO-220AB Tube
Lowest to $0.9360
ECAD model for TYN1212RG
Renesas Electronics America
SCR 400V 150MA 3MPAK / SCR 400 V 150 mA Sensitive Gate Surface Mount 3-MPAK
Need more? Email Us
ECAD model for CR05BS-8-T13#F10
Littelfuse Inc.
SCR 600V 2A SOT223
Lowest to $0.7931
ECAD model for S6002TSRP
Bourns Inc.
DIODE RECTIFIER 400V 12A TO220 / Thyristor SCR 400V 100A 3-Pin(3+Tab) TO-220
Need more? Email Us
ECAD model for TIC126D-S
Central Semiconductor Corp
SCR 200V 0.16A SOT-23
Lowest to $0.2200
ECAD model for CMPS5062 TR
STMicroelectronics
SENSITIVE 0.8 A SCR THYRISTOR IN
Need more? Email Us
ECAD model for X0115ML

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
245+ $0.2050 $50.2250
595+ $0.1682 $100.0790
925+ $0.1629 $150.6825
1,270+ $0.1577 $200.2790
1,645+ $0.1524 $250.6980
2,195+ $0.1367 $300.0565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,350 pieces
MOQ: 245 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention