Products specifications

Category Discrete Semiconductor Products>Thyristors - SCRs
Mfr STMicroelectronics
Package Cut Tape (CT),Tape & Box (TB)
Voltage - Off State 400 V
Voltage - Gate Trigger (Vgt) (Max) 800 mV
Current - Gate Trigger (Igt) (Max) 200 µA
Voltage - On State (Vtm) (Max) 1.95 V
Current - On State (It (AV)) (Max) 500 mA
Current - On State (It (RMS)) (Max) 800 mA
Current - Hold (Ih) (Max) 5 mA
Current - Off State (Max) 10 µA
Current - Non Rep. Surge 50, 60Hz (Itsm) 7A, 8A
SCR Type Sensitive Gate
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Through Hole
Package / Case TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package TO-92-3
Base Product Number P0102
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Other Names -497-12499-1,P0102DA 2AL3-ND,497-12499-3,P0102DA2AL3,-497-12499-3,497-12499-1
Standard Package 2,000
Win Source Part Number 1120808-P0102DA 2AL3
Ultra Librarian 3D Model Ultra Librarian P0102DA 2AL3 CAD Model

Description

The P0102DA 2AL3 from STMicroelectronics is a highly reliable silicon-controlled rectifier (SCR) thyristor designed for phase control in AC circuits and various other applications. This device is a member of STMicroelectronics' extensive SCR portfolio, known for its quality, performance, and versatility.

Key Features

  • Repetitive Peak Off-state Voltage (V<sub>DRM): The P0102DA 2AL3 can handle a maximum repetitive peak off-state voltage of 400V, making it suitable for a wide range of applications that require high voltage operation.
  • On-state RMS Current (I<sub>T(RMS)): This SCR can sustain an RMS current of up to 0.8A, ensuring reliable performance in circuits with moderate power requirements.
  • Gate Trigger Current (I<sub>GT): The device features a low gate trigger current, typically around 200 microamperes, which allows for easy triggering with minimal power.
  • Surge Current Capability: With a non-repetitive surge peak on-state current (I<sub>TSM) of 8.5A, the P0102DA 2AL3 can handle occasional current spikes without damage, contributing to the longevity of the device.
  • Package: It is available in a through-hole TO-92 package, which is widely used and easy to integrate into various circuit designs.

Applications

The P0102DA 2AL3 SCR is ideal for a variety of applications, including:

  • Motor control circuits
  • Overvoltage crowbar protection
  • Capacitive discharge ignitions
  • Regulated power supplies
  • Controlled rectifier bridges

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The P0102DA 2AL3 SCR thyristor is manufactured with stringent quality control measures and reliability testing to ensure it meets the industry standards and customer expectations. Its robust design ensures a long operational life, even under challenging conditions.

Support and Resources

Customers can access comprehensive technical documentation, application notes, and support tools on the STMicroelectronics website to assist with the integration and application of the P0102DA 2AL3 SCR thyristor in their projects.

You May Also Be Interested in

Vishay
SCR 1.2KV 360A TO209AB / SCR 1.2 kV 360 A Standard Recovery Chassis, Stud Mount TO-209AB (TO-93)
Need more? Email Us
ECAD model for VS-ST230S12P1VPBF
Bourns Inc.
THYRISTOR SCR 800V 5A / Thyristor SCR 800V 30A 3-Pin(3+Tab) TO-220
Need more? Email Us
ECAD model for TIC106N-S
STMicroelectronics
AVAILABLE IN TO-247 HIGH POWER P / SCR 1.2 kV 60 A Standard Recovery Through Hole TO-247-3
Lowest to $6.1138
ECAD model for TN6050HP-12WY
Vishay
SCR 1.8KV 2000A B-PUK / SCR 1.8 kV 2000 A Standard Recovery Chassis Mount TO-200AC, B-PUK
Need more? Email Us
ECAD model for VS-ST730C18L0
WeEn Semiconductors
SCR 800V 210A TO-220F / Thyristor SCR 800V 231A 3-Pin(3+Tab) TO-220F Rail
Lowest to $3.8889
ECAD model for TYN20X-800T,127
STMicroelectronics
SCR 800V 1.25A TO92 / SCR 800 V 1.25 A Sensitive Gate Through Hole
Lowest to $0.4515
ECAD model for TS110-8A1
Bourns Inc.
THYRISTOR SCR 400V 8A / Thyristor SCR 400V 80A 3-Pin(3+Tab) TO-220
Lowest to $3.2598
ECAD model for TIC116D-S
Vishay
SCR 800V 1435A E-PUK / Thyristor SCR 800V 11.5KA 3-Pin TO-200AB
Need more? Email Us
ECAD model for VS-ST333C08CFM1
Vishay
SCR 1000V 135A TO-94 / SCR 1000V 135A(RMS) 2560A 4-Pin TO-94
Need more? Email Us
ECAD model for VS-ST083S10PFK1P

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2328 $50.0520
525+ $0.1910 $100.2750
815+ $0.1851 $150.8565
1,120+ $0.1791 $200.5920
1,445+ $0.1731 $250.1295
1,935+ $0.1552 $300.3120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 50,000 pieces
MOQ: 215 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention