Products specifications

Category Discrete Semiconductor Products
Family SCRs - Single
Manufacturer STMicroelectronics
Win Source Part Number 342255-P0102DN5AA4/BM
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P0102DN5AA4/BM CAD Model

Description

The P0102DN5AA4/BM from STMicroelectronics is a highly efficient, low-power small-signal N-channel MOSFET designed for a wide range of applications. This semiconductor device is part of STMicroelectronics' MOSFET portfolio, known for their reliability and performance in various electronic circuits.

Key Features

  • Low Threshold Voltage: The device features a low threshold voltage, making it suitable for low-voltage applications and ensuring efficient operation at lower gate voltages.
  • High Speed Switching: Its fast switching capabilities make it an ideal choice for high-speed circuit designs, improving overall system performance.
  • Low On-Resistance: The P0102DN5AA4/BM has a low on-resistance, which minimizes power loss and heat generation when the device is in the 'on' state.
  • Enhanced Durability: Built to withstand high stress and temperature variations, this MOSFET ensures long-term reliability and stability in demanding environments.
  • Surface-Mount Package: The device comes in a surface-mount package, facilitating easy integration into PCB designs and making it suitable for automated assembly processes.

Applications

This versatile MOSFET can be used in a variety of electronic applications, including:

  • Power management circuits
  • DC/DC converters
  • Battery-powered devices
  • Motor control systems
  • Switching regulators
  • Load switches

Quality and Environmental Compliance

STMicroelectronics is committed to providing environmentally friendly products. The P0102DN5AA4/BM is compliant with RoHS (Restriction of Hazardous Substances) and REACH (Registration, Evaluation, Authorization, and Restriction of Chemicals) regulations, ensuring that it meets global standards for environmental responsibility and user safety.

Overall, the P0102DN5AA4/BM MOSFET is a testament to STMicroelectronics' dedication to delivering high-quality components that meet the evolving needs of modern electronics. Whether for power management or high-speed switching applications, this device offers designers a reliable and efficient solution.

You May Also Be Interested in

IXYS
THYRISTOR PHASE 1200V PLUS247 / High Efficiency Thyristor
Lowest to $4.8366
ECAD model for CLA80E1200HF
WeEn Semiconductors
IC SCR 16A 600V TO-220F / Thyristor SCR 600V 198A 3-Pin(3+Tab) TO-220F Rail
Lowest to $4.8161
ECAD model for TYN16X-600CT,127
Vishay
SCR 1.8KV 2000A B-PUK / SCR 1.8 kV 2000 A Standard Recovery Chassis Mount TO-200AC, B-PUK
Need more? Email Us
ECAD model for VS-ST730C18L0
Vishay
SCR 1600V 520A TO-118 / SCR 1600V 520A(RMS) 9420A 4-Pin TO-118
Lowest to $282.0703
ECAD model for VS-ST330S16P0PBF
Vishay
SCR 1.6KV 780A A-PUK / SCR 1.6 kV 780 A Standard Recovery Chassis Mount TO-200AB, A-PUK
Need more? Email Us
ECAD model for VS-ST230C16C0
Littelfuse Inc.
SCR 600V 2A SOT223
Lowest to $0.7931
ECAD model for S6002TSRP
ON Semiconductor
SCR 50V 8A TO220AB
Lowest to $1.9570
ECAD model for C122F1
Vishay
SCR 1.2KV 360A TO209AB / SCR 1.2 kV 360 A Standard Recovery Chassis, Stud Mount TO-209AB (TO-93)
Need more? Email Us
ECAD model for VS-ST230S12P1VPBF
Vishay
SCR 800V 314A TO-93 / SCR 800V 314A(RMS) 5230A 4-Pin TO-93
Need more? Email Us
ECAD model for VS-ST180S08P0VPBF

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention