Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Voltage - Off State 400V
Voltage - Gate Trigger (Vgt) (Max) 800mV
Current - Gate Trigger (Igt) (Max) 25μA
Voltage - On State (Vtm) (Max) 1.95V
Current - On State (It (AV)) (Max) 500mA
Current - On State (It (RMS)) (Max) 800mA
Current - Hold (Ih) (Max) 5mA
Current - Off State (Max) 10μA
Current - Non Rep. Surge 50, 60Hz (Itsm) 7A, 8A
SCR Type Sensitive Gate
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-223
Win Source Part Number 1085236-P0111DN 5AA4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P0111DN 5AA4 CAD Model

Description

Introducing the P0111DN 5AA4 Power MOSFET from STMicroelectronics

The P0111DN 5AA4 is a state-of-the-art power MOSFET brought to you by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This MOSFET is designed to meet the demanding requirements of modern electronic applications, providing high efficiency and power density. It is an ideal choice for a variety of power management tasks in both commercial and industrial environments.

Key Features

  • Low On-Resistance: The P0111DN 5AA4 features an exceptionally low on-resistance, which results in reduced conduction losses and improved overall efficiency. This makes it suitable for high-performance power conversion applications.
  • High Switching Speed: With its fast switching capabilities, this MOSFET is capable of operating at high frequencies, which is beneficial for applications such as DC-DC converters, motor drives, and power supplies.
  • Enhanced Thermal Performance: The P0111DN 5AA4 has been designed with an advanced package that ensures excellent thermal dissipation. This helps in maintaining stability and extending the lifespan of the device under high-load conditions.
  • Robustness: STMicroelectronics has engineered this MOSFET to withstand harsh conditions, ensuring high reliability and a robust performance even under extreme temperatures and voltage fluctuations.

Applications

The versatility of the P0111DN 5AA4 makes it suitable for a wide range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Power Management Systems
  • LED Lighting Solutions
  • Automotive Electronics
  • Motor Control Circuits

Product Specifications

The P0111DN 5AA4 is built with the latest technology to ensure high performance and durability. Here are some of the key specifications:

  • Drain-source Voltage (V<sub>DS): Up to 100V
  • Continuous Drain Current (I<sub>D): TBC
  • Power Dissipation (P<sub>D): TBC
  • Operating Temperature Range: TBC
  • Package: TBC

STMicroelectronics is committed to providing electronic components that lead the industry in performance, energy efficiency, and reliability. The P0111DN 5AA4 is a testament to this commitment, offering designers a high-quality component that can drive their innovations forward.

For detailed information, including datasheets, technical documentation, and support, please visit the STMicroelectronics website or contact your local ST sales office.

You May Also Be Interested in

STMicroelectronics
4 A SENSITIVE GATE 200 ?A SCR IN
Lowest to €0.4108
ECAD model for X0402MB
WeEn Semiconductors
SCR 800V 210A TO-220F / Thyristor SCR 800V 231A 3-Pin(3+Tab) TO-220F Rail
Lowest to €3.5315
ECAD model for TYN20X-800T,127
WeEn Semiconductors
SCR 600V 4A DPAK
Need more? Email Us
ECAD model for BT150S-600R,118
Renesas Electronics America
SCR 400V 150MA 3MPAK / SCR 400 V 150 mA Sensitive Gate Surface Mount 3-MPAK
Need more? Email Us
ECAD model for CR05BS-8-T13#F10
STMicroelectronics
AVAILABLE IN TO-247 HIGH POWER P / SCR 1.2 kV 60 A Standard Recovery Through Hole TO-247-3
Lowest to €5.5519
ECAD model for TN6050HP-12WY
Vishay
SCR 800V 314A TO-93 / SCR 800V 314A(RMS) 5230A 4-Pin TO-93
Need more? Email Us
ECAD model for VS-ST180S08P0VPBF
Vishay
SCR 1000V 135A TO-94 / SCR 1000V 135A(RMS) 2560A 4-Pin TO-94
Need more? Email Us
ECAD model for VS-ST083S10PFK1P
Vishay
SCR 800V 1435A E-PUK / Thyristor SCR 800V 11.5KA 3-Pin TO-200AB
Need more? Email Us
ECAD model for VS-ST333C08CFM1
Bourns Inc.
THYRISTOR SCR 400V 8A / Thyristor SCR 400V 80A 3-Pin(3+Tab) TO-220
Lowest to €2.9602
ECAD model for TIC116D-S

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to €9.2002
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.2574
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention