The P40NE03 from STMicroelectronics is a high-performance Power MOSFET designed to deliver efficient power management within a wide range of applications. This device is a member of the N-channel enhancement-mode MOSFET family, renowned for its low on-state resistance and high switching speed.
Key Features
- Low On-Resistance: The P40NE03 boasts an exceptionally low on-state resistance (R<sub>DS(on)), which minimizes conduction losses and improves overall efficiency, making it suitable for high current applications.
- High Switching Speed: With fast switching capabilities, this MOSFET can operate at higher frequencies, which is beneficial for applications where efficiency and speed are critical.
- Voltage Rating: The device is rated for a maximum drain-source voltage (V<sub>DSS) of 30V, providing a good balance between performance and robustness for a variety of circuits.
- Current Capacity: It can handle a continuous drain current (I<sub>D) of up to 40A, making it capable of driving high current loads without overheating.
Applications
The P40NE03 is versatile and can be used in a range of applications, including:
- Switch Mode Power Supplies (SMPS)
- DC-DC converters
- Motor control circuits
- High-efficiency power management designs
- Automotive and industrial systems
Package and Reliability
This MOSFET comes in a TO-220 package, which is widely used in the industry due to its good thermal and electrical characteristics. The package is designed to handle high heat dissipation, ensuring reliability and performance even under strenuous conditions.
Environmental and Quality Standards
STMicroelectronics is committed to environmental responsibility and the P40NE03 complies with various international standards. It is RoHS compliant, ensuring that it is free from hazardous substances. Additionally, it meets the expectations for quality and reliability that are characteristic of STMicroelectronics' products.