The STMicroelectronics P40NL10 is a robust, high-performance N-channel power MOSFET designed for a wide range of applications that require efficient power management and high switching speeds. This versatile component is well-suited for tasks ranging from DC-DC converters, motor drives, to power management in computing and consumer electronics.
Key Features
- Low On-Resistance: The P40NL10 boasts an exceptionally low on-resistance (R<sub>DS(on)), which translates to reduced conduction losses and improved efficiency in power applications.
- High Current Capability: With the ability to handle continuous drain currents (I<sub>D), this MOSFET can manage high current loads, making it ideal for power-intensive applications.
- Fast Switching Speed: The device's fast switching characteristics ensure minimal transition losses, which is critical for high-frequency power switching applications.
- Enhanced Thermal Performance: The P40NL10 is encapsulated in a package that enhances thermal dissipation, allowing for stable operation even under high power conditions.
- 100% Avalanche Tested: This guarantees that the MOSFET can withstand high energy pulses in the avalanche and commutation modes, ensuring reliability and longevity in harsh environments.
Applications
The P40NL10's efficiency and durability make it suitable for a variety of applications, including:
- Switch Mode Power Supplies (SMPS)
- Power Inverters
- DC-DC Converters
- Motor Control Systems
- LED Lighting Solutions
- Automotive and Industrial Applications
Technical Specifications
Parameter
Value
Drain-Source Voltage (V<sub>DS)
100 V
Continuous Drain Current (I<sub>D)
40 A
Power Dissipation (P<sub>D)
125 W
Operating Temperature Range
-55°C to +175°C
Overall, the P40NL10 from STMicroelectronics is a reliable choice for designers looking to optimize their power management solutions with a MOSFET that offers high efficiency, strong thermal performance, and durability.