EN
  • EN
  • DE

P6KE6V8ARL

Part No P6KE6V8ARL
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 5.8VWM 13.4VC DO15
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 5.8V
Minimum Breakdown Voltage 6.45V
Max Clamping Voltage 13.4V
Peak Pulse Current(Ippm) 298A (8/20μs)
Power Dissipation - Pd 600W
Applications General Purpose
Capacitance @ Frequency 4000pF @ 1MHz
Mounting Through Hole
Case / Package DO-15
Win Source Part Number 1085854-P6KE6V8ARL
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian P6KE6V8ARL CAD Model

Description

STMicroelectronics P6KE6V8ARL Transient Voltage Suppressor (TVS) Diode

The STMicroelectronics P6KE6V8ARL is a high-quality Transient Voltage Suppressor (TVS) diode designed to protect sensitive electronic equipment from voltage transients induced by system inductance, lightning, and other transient voltage events. This TVS diode is part of the P6KE series, renowned for their reliability and robust performance in harsh environments.

With a stand-off voltage of 5.8 volts, the P6KE6V8ARL is capable of clamping and dissipating the energy of voltage spikes to a safe level that can be tolerated by your electronic circuitry. The device has a peak pulse power dissipation of 600 Watts for 10/1000μs waveforms, which is essential for safeguarding components against sudden surges that can cause immediate or cumulative damage.

Constructed with high-temperature soldering guaranteed at 260°C/10s, this TVS diode ensures excellent reliability in a variety of applications. It is housed in a DO-15 package, which is a compact, two-lead, through-hole device, making it suitable for a wide range of PCB layouts. The P6KE6V8ARL is also RoHS compliant and adheres to ISO 9001 and ISO 14001 standards, reflecting STMicroelectronics' commitment to environmental sustainability and quality management.

The P6KE6V8ARL features a fast response time, typically in the range of picoseconds, ensuring that your circuit is protected promptly upon the detection of a voltage transient. This characteristic is crucial for modern high-speed circuits where even a short delay can result in significant damage. The unidirectional nature of this TVS diode makes it ideal for DC applications where protection is required in one direction only.

Applications for the P6KE6V8ARL include the protection of I/O interfaces, VCC bus, and other vulnerable circuits used in consumer electronics, telecommunications devices, industrial equipment, and computer systems. Its ability to prevent the destructive effects of electrical transients makes it a vital component in preserving the longevity and reliability of electronic products.

In summary, the STMicroelectronics P6KE6V8ARL is an indispensable component for designers looking to enhance the durability and reliability of their electronic systems against transient voltage events.

You May Also Be Interested in

Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess