Products specifications Report Issue?

Technology LDMOS
Frequency 500MHz
Gain 14.5dB
Voltage - Test 12.5 V
Current Rating (Amps) 7A
Current - Test 200 mA
Power - Output 25W
Voltage - Rated 40 V
Case / Package PowerSO-10RF Exposed Bottom Pad (2 Formed Leads)
Supplier Device Package PowerSO-10RF (Formed Lead)
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1510457-PD55025TR-E
Ultra Librarian 3D Model Ultra Librarian PD55025TR-E CAD Model

You May Also Be Interested in

Ampleon USA Inc.
RF MOSFET LDMOS 135V 600MHZ 500M
Need more? Email Us
ECAD model for BLP05H6110XRY
Toshiba Semiconductor and Storage
Trans Mosfet N-ch 30V 30A 8-PIN TSSOP T/r
Need more? Email Us
ECAD model for TPCM8002-H(TE12L,Q
NXP / Nexperia
RF MOSFET LDMOS 28V PLD-1.5
Lowest to $13.0388
ECAD model for MMRF1014NT1
Freescale Semiconductor - NXP
RF MOSFET LDMOS 28V NI1230
Need more? Email Us
ECAD model for AFT26H250W03SR6
STMicroelectronics
RF MOSFET LDMOS 28V POWERSO-10RF
Need more? Email Us
ECAD model for PD57018S-E
Freescale Semiconductor - NXP
RF MOSFET LDMOS 28V NI780
Need more? Email Us
ECAD model for AFT23S170-13SR3
NXP / Nexperia
RF MOSFET LDMOS 30V NI1230
Need more? Email Us
ECAD model for A2T21H450W19SR6
NXP / Nexperia
RF MOSFET LDMOS 12.5V TO270-4
Need more? Email Us
ECAD model for AFT05MP075GNR1
NXP / Nexperia
RF MOSFET LDMOS 50V NI1230
Need more? Email Us
ECAD model for MRF6VP11KGSR5

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention