The PSD813F4A-90M is a sophisticated integrated circuit designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This device is part of the PSD8XX series, which are feature-rich ICs that provide microcontroller-based systems with additional flexibility and enhanced functionality.
Key Features
- Memory: The PSD813F4A-90M comes equipped with flash memory, which allows for in-system programmability. This is particularly useful for applications that require frequent updates or changes to the firmware without the need for external programming devices.
- Speed: As indicated by the '-90M' suffix, this device boasts a maximum access time of 90ns, making it suitable for high-speed operations and ensuring minimal delay in data processing and retrieval.
- Integration: It integrates various functions such as programmable logic, a programmable decoder, and input/output (I/O) ports, streamlining the design of complex electronic systems by reducing the number of separate components required.
- Security: With security being a prime concern in electronic systems, the PSD813F4A-90M includes security features that help protect the system from unauthorized access and intellectual property theft.
Applications
The PSD813F4A-90M is designed to be versatile and can be used in a wide range of applications. Some of the typical applications include:
- Embedded control systems
- Automotive electronics
- Industrial control systems
- Telecommunication infrastructure
- Consumer electronics
Technical Specifications
Attribute
Value
Package Type
PLCC (Plastic Leaded Chip Carrier)
Operating Temperature
-40°C to +85°C
Supply Voltage
4.5V to 5.5V
In conclusion, the PSD813F4A-90M is a powerful and flexible solution for a myriad of electronic applications, offering a blend of speed, security, and integration capabilities that make it a valuable component in any microcontroller-based system.