EN
  • EN
  • DE

SA556D

Part No SA556D
Manufacturer STMicroelectronics
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC TIMER DUAL 500KHZ 14-SOIC / 555 Type, Timer/Oscillator (Dual) IC 500kHz 14-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators
Mfr STMicroelectronics
Package Tube
Product Status Obsolete
Type 555 Type, Timer/Oscillator (Dual)
Frequency 500kHz
Voltage - Supply 4.5V ~ 16V
Current - Supply 20 mA
Temperature Range - Operating -40°C ~ 105°C
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SO
Mounting Type Surface Mount
Base Product Number SA556
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 663382-SA556D
Ultra Librarian 3D Model Ultra Librarian SA556D CAD Model

Description

Product Overview: SA556D – STMicroelectronics

The SA556D is a high-performance dual operational amplifier produced by STMicroelectronics, a leader in the semiconductor industry. This precision op-amp is designed to offer a balance of speed, power consumption, and accuracy, making it an ideal choice for a wide range of applications, including industrial, automotive, and consumer electronics.

Key Features

  • Wide Range of Operating Voltages: The SA556D operates at supply voltages ranging from 3V to 30V (±1.5V to ±15V), providing flexibility for various circuit designs and applications.
  • High Gain Bandwidth Product: With a gain bandwidth product of 10MHz, this dual op-amp is capable of handling high-speed signals, making it suitable for audio processing, filters, and fast signal conditioning circuits.
  • Low Input Bias Current: The device features a low input bias current, which minimizes errors in high-impedance applications and ensures accurate signal amplification.
  • Output Short-Circuit Protection: The SA556D is equipped with output short-circuit protection, enhancing its reliability and robustness in demanding environments.
  • Low Power Consumption: It is designed for low power consumption, which is critical for battery-powered devices and energy-efficient systems.

Applications

The versatile nature of the SA556D makes it suitable for a variety of applications, such as:

  • Analog signal conditioning
  • Active filters and oscillators
  • Audio amplifiers and mixers
  • Voltage followers and buffers
  • Comparator circuits
  • Instrumentation amplifiers

Package and Quality

The SA556D is offered in an SO-8 package, which is compact and suitable for space-constrained applications. STMicroelectronics ensures that the SA556D meets stringent quality standards, providing reliable performance for critical and long-term applications.

With its combination of features, the SA556D from STMicroelectronics stands out as a versatile and efficient solution for designers looking to optimize their analog circuitry with a dual operational amplifier that delivers both performance and reliability.

You May Also Be Interested in

Analog Devices Inc.
TIMERBLOX: LONG TIMER, L FREQ OS / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $11.7294
Analog Devices Inc.
IC TRPL DELAY LOCK LOOP 48-LFCSP / IC 85MHz 48-LFCSP-VQ (7x7)
Need more? Email Us
Texas Instruments
IC OSC PROG TIMER NANO PWR 6TSOT
Lowest to $0.5623
Microchip Technology
MEMS OSC XO 18.0000MHZ CMOS SMD / 18 MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-SMD, No Lead
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6
Lowest to $4.8866
Microchip Technology
MEMS OSC XO 125.0000MHZ CMOS SMD / 125 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.6V Enable/Disable 6-SMD, No Lead
Need more? Email Us
Microchip Technology
MEMS OSC XO 4.0000MHZ CMOS SMD / 4 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Enable/Disable 4-SMD, No Lead
Need more? Email Us
Microchip Technology
MEMS OSC XO 50.0000MHZ CMOS SMD / 50 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.6V Enable/Disable 6-SMD, No Lead
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 3.81Hz ~ 1MHz TSOT-23-6
Lowest to $5.6035

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5793 $57.9300
245+ $0.4754 $116.4730
380+ $0.4606 $175.0280
520+ $0.4458 $231.8160
675+ $0.4308 $290.7900
900+ $0.3862 $347.5800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,750 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess