EN
  • EN
  • DE

LM555J/883

Part No LM555J/883
Manufacturer Texas Instruments
Catalog Clock/Timing - Programmable Timers and Oscillators
Description TIMER 8-CDIP -55 TO 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators
Mfr Texas Instruments
Package Tube
Product Status Active
Type 555 Type, Timer/Oscillator (Single)
Frequency 51kHz
Voltage - Supply 5V ~ 15V
Current - Supply 18.5 mA
Temperature Range - Operating -55°C ~ 125°C (TA)
Package / Case 8-CDIP (0.300", 7.62mm)
Supplier Device Package 8-CDIP
Mounting Type Through Hole
Standard Package 1 pcs
MSL Level Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 617765-LM555J/883
Ultra Librarian 3D Model Ultra Librarian LM555J/883 CAD Model

Description

Product Overview: LM555J/883 Timer IC

The LM555J/883 from Texas Instruments is a highly versatile timer IC that has been designed for generating accurate time delays or oscillation. This particular model is part of the military-grade 883 series, which means it meets stringent reliability and quality standards required for use in defense and aerospace applications. Its robust design enables it to operate under extreme conditions, making it a reliable choice for critical missions and operations.

Key Features

  • Direct Replacement for SE555/NE555: The LM555J/883 can be used as a direct replacement for the standard 555 timers, offering enhanced performance in military-spec environments.
  • Timing from Microseconds to Hours: This versatile timer supports a wide range of timing cycles, from microseconds up to several hours, catering to a broad spectrum of applications.
  • Adjustable Duty Cycle: Users can adjust the duty cycle, providing flexibility in controlling how long the timer is in the 'on' versus 'off' state during each cycle.
  • Operational Stability Over Temperature: The device is designed to maintain its stability over a wide temperature range, which is critical for military and aerospace applications.
  • High Current Drive Capability: Capable of driving up to 200mA, this IC can directly drive loads or trigger other high-current devices.

Applications

The LM555J/883 is suitable for a variety of applications that require precise timing and high reliability, including:

  • Precision timing
  • Sequential timing
  • Time delay generation
  • Pulse generation
  • Frequency division
  • Waveform shaping

Quality and Standards

Adhering to the rigorous MIL-STD-883 standard, the LM555J/883 timer IC ensures top-notch performance even in the most demanding situations. It is encapsulated in a hermetic package, protecting it against environmental challenges such as moisture, dust, and extreme temperatures.

For engineers and designers working on military or aerospace projects, the LM555J/883 offers a blend of precision, durability, and versatility. Texas Instruments' commitment to quality means you can rely on this timer IC to deliver consistent performance when it matters most.

You May Also Be Interested in

NEC
Need more? Email Us
Pericom
27 MHz 3.3V VCXO for Set-Top Box Applications
Lowest to $0.7069
Maxim Integrated
IC OSC DUAL FX FREQ PROG 8-USOP
Lowest to $13.5198
Cypress Semiconductor Corp
IC OSC XTAL PROG 6CLCC / Oscillator, Crystal IC 50MHz ~ 690MHz 6-CLCC (5x3.2)
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6
Lowest to $8.1493
HGSEMI
DIP-14 Programmable Timers and Oscillators RoHS
Lowest to $0.3442
Intersil Corporation
4-Digit LED Display, Programmable Up/Down Counter
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $6.4054
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $8.2538

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $56.2678 $56.2678
3+ $46.1685 $138.5055
4+ $44.7257 $178.9028
5+ $43.2830 $216.4150
6+ $41.8402 $251.0412
8+ $37.5119 $300.0952
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 811 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess