Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1250792-SM15T7V5CA
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SM15T7V5CA CAD Model

Description

Introducing the SM15T7V5CA Transil™ Diode from STMicroelectronics

STMicroelectronics, a global semiconductor leader, presents the SM15T7V5CA, a high-performance Transil diode designed to protect sensitive electronic equipment from voltage transients induced by load dump and other transient voltage events. This robust Transil diode is a perfect solution for applications requiring a high surge capability to ensure reliability and stability in harsh environments.

Key Features of the SM15T7V5CA

  • Stand-off voltage: The SM15T7V5CA has a stand-off voltage of 7.5V, making it suitable for a range of applications where this voltage level is critical for operation.
  • Peak pulse power: With an impressive 1500W (10/1000μs) peak pulse power dissipation capability, this device provides excellent protection against surges and spikes.
  • Clamping voltage: It features a low clamping voltage, ensuring that the protected components are exposed to minimal stress during transient conditions.
  • Package: The device is available in an SMB (DO-214AA) surface-mount package, which is ideal for compact and high-density circuit designs.
  • Bi-directional device: As a bi-directional CA type diode, the SM15T7V5CA provides symmetrical protection for both polarities of voltage transients when connected in reverse polarity.

Applications

The SM15T7V5CA is designed to protect a variety of electronic devices, including:

  • Automotive electronics
  • Industrial control systems
  • Power supply units
  • Telecommunication systems
  • Consumer electronics

Reliability and Compliance

STMicroelectronics ensures that the SM15T7V5CA meets the highest quality and reliability standards. The device complies with the ISO 7637-2 and ISO 16750-2 standards for automotive electronic equipment, making it an excellent choice for automotive applications that demand high reliability under varying conditions.

With its combination of robust protection features and compliance with stringent industry standards, the SM15T7V5CA Transil diode from STMicroelectronics is the go-to choice for designers looking to enhance the durability and longevity of their electronic products against voltage transients.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention