STMicroelectronics SM6T10A-TR Transil™ Diode
The SM6T10A-TR from STMicroelectronics is a robust Transil diode designed to protect sensitive electronic devices from voltage transients induced by lightning and other transient voltage events. This component is part of the SM6T series, which is engineered to provide high surge protection in a compact DO-214AA (SMB) package, making it an ideal solution for space-constrained applications.
With a stand-off voltage of 10V, the SM6T10A-TR is capable of clamping and withstanding significant surge events without damage. Its peak pulse power dissipation is rated at 600W (10/1000µs), which ensures that devices are shielded from electrical overstress during surge events. The bidirectional nature of this Transil diode allows it to protect circuits regardless of the surge polarity, making it a versatile choice for various applications.
The low clamping voltage of the SM6T10A-TR minimizes the stress on protected components during a transient event, thereby increasing the longevity and reliability of the entire system. Furthermore, its fast response time is critical in ensuring immediate protection once a voltage spike is detected.
Designed with high surge capability, this diode is particularly well-suited for use in industrial applications, telecommunications systems, computing interfaces, and other electronic equipment that require robust transient voltage suppression. Its compliance with the IEC 61000-4-2 and IEC 61000-4-5 standards attest to its effectiveness in safeguarding against electrostatic discharges (ESD) and surge transients.
The SM6T10A-TR is also RoHS compliant and adheres to STMicroelectronics' commitment to environmental sustainability by avoiding the use of hazardous substances in its construction. The package is optimized for automated assembly processes, and its surface-mount design facilitates efficient manufacturing and integration into PCB layouts.
In summary, the SM6T10A-TR Transil diode is a high-performance, reliable solution for protecting sensitive electronics from voltage transients. Its compact form factor, powerful surge protection capabilities, and fast response time make it an essential component for enhancing the durability and performance of electronic systems.