EN
  • EN
  • DE

SHC2012CR

Part No SHC2012CR
Manufacturer Hubbell Wiring Device-Kellems
Catalog OEM Parts ( S )
Description Black Nylon Str Cord Conn .19-.25 1/2NP Rohs Compliant: Yes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 957918-SHC2012CR
Categories OEM Parts( S )
Manufacturer Hubbell Wiring Device-Kellems
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SHC2012CR CAD Model

Description

The Hubbell Wiring Device-Kellems SHC2012CR is a high-quality electrical connector designed for demanding industrial and commercial applications. This connector is engineered to provide a secure and reliable connection, ensuring optimal performance and safety in power distribution systems.

Applications

  • Industrial machinery power connections
  • Commercial building electrical distribution
  • Generator connections
  • HVAC equipment wiring
  • Data center power systems

Features

  • Durable construction: Made with robust materials to withstand harsh environments.
  • Secure locking mechanism: Ensures a tight and reliable connection, preventing accidental disconnections.
  • Color-coded for easy identification: Simplifies wiring and reduces the risk of errors.
  • High conductivity: Minimizes voltage drop and maximizes power transfer efficiency.
  • Corrosion-resistant: Provides long-lasting performance in humid or corrosive environments.

Benefits

  • Improved safety: Reduces the risk of electrical hazards due to secure and reliable connections.
  • Increased efficiency: Minimizes power loss and maximizes energy utilization.
  • Reduced downtime: Durable construction and secure connections minimize the need for maintenance and repairs.
  • Simplified installation: Color-coded design and easy-to-use locking mechanism streamline the installation process.
  • Long-lasting performance: Corrosion-resistant materials ensure reliable performance in harsh environments.

The SHC2012CR connector features a rugged housing designed to protect the internal components from damage and environmental factors. Its high conductivity ensures minimal voltage drop, which is crucial for maintaining consistent power delivery to connected equipment. The color-coded design simplifies installation and reduces the likelihood of wiring errors, saving time and resources. With its secure locking mechanism, the SHC2012CR provides a reliable connection that resists accidental disconnections, ensuring continuous operation in critical applications. Furthermore, its corrosion-resistant properties guarantee long-term performance, even in challenging environments. This connector is ideal for use in industrial machinery, commercial buildings, generator connections, HVAC equipment wiring, and data center power systems, providing a robust and dependable solution for electrical connections.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.8002 $63.2008
9+ $12.9643 $116.6787
14+ $12.5592 $175.8288
20+ $12.1541 $243.0820
25+ $11.7489 $293.7225
33+ $10.5335 $347.6055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,530 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess